SKF/Global CARB® Toroidal Roller Bearings, Cylindrical and Tapered Bore - C 2212 KTN9 1580022212

Description
The CARB toroidal roller bearing is a completely new type of radial roller bearing (fig 1). This compact self-aligning roller bearing was developed by SKF and introduced on the market in 1995. In a unique design, it combines the self-aligning capability of the spherical roller bearing with the unconstrained axial displacement ability of the cylindrical roller bearing. It can also have the compact cross section normally associated with the needle roller bearing.
Description
The CARB toroidal roller bearing is a completely new type of radial roller bearing (fig 1). This compact self-aligning roller bearing was developed by SKF and introduced on the market in 1995. In a unique design, it combines the self-aligning capability of the spherical roller bearing with the unconstrained axial displacement ability of the cylindrical roller bearing. It can also have the compact cross section normally associated with the needle roller bearing.

Suppliers

Company
Product
Description
Supplier Links
CARB® Toroidal Roller Bearings, Cylindrical and Tapered Bore - C 2212 KTN9 - 1580022212 - SKF/Global
Lansdale, PA, USA
CARB® Toroidal Roller Bearings, Cylindrical and Tapered Bore - C 2212 KTN9
1580022212
CARB® Toroidal Roller Bearings, Cylindrical and Tapered Bore - C 2212 KTN9 1580022212
The CARB toroidal roller bearing is a completely new type of radial roller bearing (fig 1). This compact self-aligning roller bearing was developed by SKF and introduced on the market in 1995. In a unique design, it combines the self-aligning capability of the spherical roller bearing with the unconstrained axial displacement ability of the cylindrical roller bearing. It can also have the compact cross section normally associated with the needle roller bearing.

The CARB toroidal roller bearing is a completely new type of radial roller bearing (fig 1). This compact self-aligning roller bearing was developed by SKF and introduced on the market in 1995. In a unique design, it combines the self-aligning capability of the spherical roller bearing with the unconstrained axial displacement ability of the cylindrical roller bearing. It can also have the compact cross section normally associated with the needle roller bearing.

Supplier's Site
CARB® Toroidal Roller Bearings, Cylindrical and Tapered Bore - C 2212 KTN9 - 1580022212 - SKF/North America
Lansdale, PA, USA
CARB® Toroidal Roller Bearings, Cylindrical and Tapered Bore - C 2212 KTN9
1580022212
CARB® Toroidal Roller Bearings, Cylindrical and Tapered Bore - C 2212 KTN9 1580022212
The CARB toroidal roller bearing is a completely new type of radial roller bearing (fig 1). This compact self-aligning roller bearing was developed by SKF and introduced on the market in 1995. In a unique design, it combines the self-aligning capability of the spherical roller bearing with the unconstrained axial displacement ability of the cylindrical roller bearing. It can also have the compact cross section normally associated with the needle roller bearing.

The CARB toroidal roller bearing is a completely new type of radial roller bearing (fig 1). This compact self-aligning roller bearing was developed by SKF and introduced on the market in 1995. In a unique design, it combines the self-aligning capability of the spherical roller bearing with the unconstrained axial displacement ability of the cylindrical roller bearing. It can also have the compact cross section normally associated with the needle roller bearing.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 1580022212 1580022212
Product Name CARB® Toroidal Roller Bearings, Cylindrical and Tapered Bore - C 2212 KTN9 CARB® Toroidal Roller Bearings, Cylindrical and Tapered Bore - C 2212 KTN9
Rolling Element Steel Steel
Type CARB Toroidal Roller Bearings CARB Toroidal Roller Bearings
Design Units Metric Metric
Bore 2.3622 inch (60.000 mm) 2.3622 inch (60.000 mm)
Outside Diameter 4.3307 inch (110.000 mm) 4.3307 inch (110.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFYR: Flange Yoke Type - MFYR-125 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 45.0000 inch (1142.999 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Sprag Clutch Bearings - 1845747 - RS Components, Ltd.
Specs
Design Units Metric
Bore 1.1811 inch (30.000 mm)
Outside Diameter 2.4409 inch (62.000 mm)
View Details
.4375 in. ID, .9062 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-070 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 8625 lbs (3912 kg)
View Details