SKF/Global CARB® Toroidal Roller Bearings, Cylindrical and Tapered Bore - C 31/600 MB 1580053161

Description
The CARB toroidal roller bearing is a completely new type of radial roller bearing (fig 1). This compact self-aligning roller bearing was developed by SKF and introduced on the market in 1995. In a unique design, it combines the self-aligning capability of the spherical roller bearing with the unconstrained axial displacement ability of the cylindrical roller bearing. It can also have the compact cross section normally associated with the needle roller bearing.
Description
The CARB toroidal roller bearing is a completely new type of radial roller bearing (fig 1). This compact self-aligning roller bearing was developed by SKF and introduced on the market in 1995. In a unique design, it combines the self-aligning capability of the spherical roller bearing with the unconstrained axial displacement ability of the cylindrical roller bearing. It can also have the compact cross section normally associated with the needle roller bearing.

Suppliers

Company
Product
Description
Supplier Links
CARB® Toroidal Roller Bearings, Cylindrical and Tapered Bore - C 31/600 MB - 1580053161 - SKF/Global
Lansdale, PA, USA
CARB® Toroidal Roller Bearings, Cylindrical and Tapered Bore - C 31/600 MB
1580053161
CARB® Toroidal Roller Bearings, Cylindrical and Tapered Bore - C 31/600 MB 1580053161
The CARB toroidal roller bearing is a completely new type of radial roller bearing (fig 1). This compact self-aligning roller bearing was developed by SKF and introduced on the market in 1995. In a unique design, it combines the self-aligning capability of the spherical roller bearing with the unconstrained axial displacement ability of the cylindrical roller bearing. It can also have the compact cross section normally associated with the needle roller bearing.

The CARB toroidal roller bearing is a completely new type of radial roller bearing (fig 1). This compact self-aligning roller bearing was developed by SKF and introduced on the market in 1995. In a unique design, it combines the self-aligning capability of the spherical roller bearing with the unconstrained axial displacement ability of the cylindrical roller bearing. It can also have the compact cross section normally associated with the needle roller bearing.

Supplier's Site
CARB® Toroidal Roller Bearings, Cylindrical and Tapered Bore - C 31/600 MB - 1580053161 - SKF/North America
Lansdale, PA, USA
CARB® Toroidal Roller Bearings, Cylindrical and Tapered Bore - C 31/600 MB
1580053161
CARB® Toroidal Roller Bearings, Cylindrical and Tapered Bore - C 31/600 MB 1580053161
The CARB toroidal roller bearing is a completely new type of radial roller bearing (fig 1). This compact self-aligning roller bearing was developed by SKF and introduced on the market in 1995. In a unique design, it combines the self-aligning capability of the spherical roller bearing with the unconstrained axial displacement ability of the cylindrical roller bearing. It can also have the compact cross section normally associated with the needle roller bearing.

The CARB toroidal roller bearing is a completely new type of radial roller bearing (fig 1). This compact self-aligning roller bearing was developed by SKF and introduced on the market in 1995. In a unique design, it combines the self-aligning capability of the spherical roller bearing with the unconstrained axial displacement ability of the cylindrical roller bearing. It can also have the compact cross section normally associated with the needle roller bearing.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 1580053161 1580053161
Product Name CARB® Toroidal Roller Bearings, Cylindrical and Tapered Bore - C 31/600 MB CARB® Toroidal Roller Bearings, Cylindrical and Tapered Bore - C 31/600 MB
Rolling Element Steel Steel
Type CARB Toroidal Roller Bearings CARB Toroidal Roller Bearings
Design Units Metric Metric
Bore 23.6221 inch (600.000 mm) 23.6221 inch (600.000 mm)
Outside Diameter 38.5827 inch (980.000 mm) 38.5827 inch (980.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Crossed Roller Bearings - CRBC Series - HIWIN Corporation
Specs
Type Crossed Roller; (Thin-section)
View Details
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-7-1/2 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 2.2500 inch (57.150 mm)
Overall Width 3.3750 inch (85.725 mm)
View Details
1 in. ID, 1.75 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-160 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 83000 lbs (37642 kg)
View Details
Sprag Clutch Bearings - 1845736 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.5906 inch (15.000 mm)
Outside Diameter 1.3780 inch (35.000 mm)
View Details