SKF/Global CARB® Toroidal Roller Bearings, Cylindrical Bore, Sealed - C 4013-2CS5V 1580574013

Description
The double lip seal, suitable for high temperature operations, is sheet steel reinforced and made of hydrogenated-acrylon itrile butadiene rubber (HNBR). It seals against the inner ring raceway. The outside diameter of the seal is retained in an outer ring recess and provides proper sealing also in applications with outer ring rotation. The seals can withstand operating temperatures in the range of -40 and +150 °C.
Description
The double lip seal, suitable for high temperature operations, is sheet steel reinforced and made of hydrogenated-acrylon itrile butadiene rubber (HNBR). It seals against the inner ring raceway. The outside diameter of the seal is retained in an outer ring recess and provides proper sealing also in applications with outer ring rotation. The seals can withstand operating temperatures in the range of -40 and +150 °C.

Suppliers

Company
Product
Description
Supplier Links
CARB® Toroidal Roller Bearings, Cylindrical Bore, Sealed - C 4013-2CS5V - 1580574013 - SKF/Global
Lansdale, PA, USA
CARB® Toroidal Roller Bearings, Cylindrical Bore, Sealed - C 4013-2CS5V
1580574013
CARB® Toroidal Roller Bearings, Cylindrical Bore, Sealed - C 4013-2CS5V 1580574013
The double lip seal, suitable for high temperature operations, is sheet steel reinforced and made of hydrogenated-acrylon itrile butadiene rubber (HNBR). It seals against the inner ring raceway. The outside diameter of the seal is retained in an outer ring recess and provides proper sealing also in applications with outer ring rotation. The seals can withstand operating temperatures in the range of -40 and +150 °C.

The double lip seal, suitable for high temperature operations, is sheet steel reinforced and made of hydrogenated-acrylonitrile butadiene rubber (HNBR). It seals against the inner ring raceway. The outside diameter of the seal is retained in an outer ring recess and provides proper sealing also in applications with outer ring rotation. The seals can withstand operating temperatures in the range of -40 and +150 °C.

Supplier's Site
CARB® Toroidal Roller Bearings, Cylindrical Bore, Sealed - C 4013-2CS5V - 1580574013 - SKF/North America
Lansdale, PA, USA
CARB® Toroidal Roller Bearings, Cylindrical Bore, Sealed - C 4013-2CS5V
1580574013
CARB® Toroidal Roller Bearings, Cylindrical Bore, Sealed - C 4013-2CS5V 1580574013
The double lip seal, suitable for high temperature operations, is sheet steel reinforced and made of hydrogenated-acrylon itrile butadiene rubber (HNBR). It seals against the inner ring raceway. The outside diameter of the seal is retained in an outer ring recess and provides proper sealing also in applications with outer ring rotation. The seals can withstand operating temperatures in the range of -40 and +150 °C.

The double lip seal, suitable for high temperature operations, is sheet steel reinforced and made of hydrogenated-acrylonitrile butadiene rubber (HNBR). It seals against the inner ring raceway. The outside diameter of the seal is retained in an outer ring recess and provides proper sealing also in applications with outer ring rotation. The seals can withstand operating temperatures in the range of -40 and +150 °C.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 1580574013 1580574013
Product Name CARB® Toroidal Roller Bearings, Cylindrical Bore, Sealed - C 4013-2CS5V CARB® Toroidal Roller Bearings, Cylindrical Bore, Sealed - C 4013-2CS5V
Rolling Element Steel Steel
Features Prelubricated Prelubricated
Type CARB Toroidal Roller Bearings CARB Toroidal Roller Bearings
Design Units Metric Metric
Bore 2.5591 inch (65.000 mm) 2.5591 inch (65.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-4-1/2 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details
Sprag Clutch Bearings - 1845756 - RS Components, Ltd.
Specs
Design Units Metric
Bore 1.3780 inch (35.000 mm)
Outside Diameter 2.8346 inch (72.000 mm)
View Details
0.75 in. ID, 1.4375 in. OD Two Piece Precision Alloy Steel Spherical Bearing - BPFLHA-120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 1 lbs (0 kg)
View Details
Crossed Roller Bearings - CRBB Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details