SKF/Global CARB® Toroidal Roller Bearings, Cylindrical Bore, Sealed - C 4136-2CS5V 1580574136

Description
The double lip seal, suitable for high temperature operations, is sheet steel reinforced and made of hydrogenated-acrylon itrile butadiene rubber (HNBR). It seals against the inner ring raceway. The outside diameter of the seal is retained in an outer ring recess and provides proper sealing also in applications with outer ring rotation. The seals can withstand operating temperatures in the range of -40 and +150 °C.
Description
The double lip seal, suitable for high temperature operations, is sheet steel reinforced and made of hydrogenated-acrylon itrile butadiene rubber (HNBR). It seals against the inner ring raceway. The outside diameter of the seal is retained in an outer ring recess and provides proper sealing also in applications with outer ring rotation. The seals can withstand operating temperatures in the range of -40 and +150 °C.

Suppliers

Company
Product
Description
Supplier Links
CARB® Toroidal Roller Bearings, Cylindrical Bore, Sealed - C 4136-2CS5V - 1580574136 - SKF/Global
Lansdale, PA, USA
CARB® Toroidal Roller Bearings, Cylindrical Bore, Sealed - C 4136-2CS5V
1580574136
CARB® Toroidal Roller Bearings, Cylindrical Bore, Sealed - C 4136-2CS5V 1580574136
The double lip seal, suitable for high temperature operations, is sheet steel reinforced and made of hydrogenated-acrylon itrile butadiene rubber (HNBR). It seals against the inner ring raceway. The outside diameter of the seal is retained in an outer ring recess and provides proper sealing also in applications with outer ring rotation. The seals can withstand operating temperatures in the range of -40 and +150 °C.

The double lip seal, suitable for high temperature operations, is sheet steel reinforced and made of hydrogenated-acrylonitrile butadiene rubber (HNBR). It seals against the inner ring raceway. The outside diameter of the seal is retained in an outer ring recess and provides proper sealing also in applications with outer ring rotation. The seals can withstand operating temperatures in the range of -40 and +150 °C.

Supplier's Site
CARB® Toroidal Roller Bearings, Cylindrical Bore, Sealed - C 4136-2CS5V - 1580574136 - SKF/North America
Lansdale, PA, USA
CARB® Toroidal Roller Bearings, Cylindrical Bore, Sealed - C 4136-2CS5V
1580574136
CARB® Toroidal Roller Bearings, Cylindrical Bore, Sealed - C 4136-2CS5V 1580574136
The double lip seal, suitable for high temperature operations, is sheet steel reinforced and made of hydrogenated-acrylon itrile butadiene rubber (HNBR). It seals against the inner ring raceway. The outside diameter of the seal is retained in an outer ring recess and provides proper sealing also in applications with outer ring rotation. The seals can withstand operating temperatures in the range of -40 and +150 °C.

The double lip seal, suitable for high temperature operations, is sheet steel reinforced and made of hydrogenated-acrylonitrile butadiene rubber (HNBR). It seals against the inner ring raceway. The outside diameter of the seal is retained in an outer ring recess and provides proper sealing also in applications with outer ring rotation. The seals can withstand operating temperatures in the range of -40 and +150 °C.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 1580574136 1580574136
Product Name CARB® Toroidal Roller Bearings, Cylindrical Bore, Sealed - C 4136-2CS5V CARB® Toroidal Roller Bearings, Cylindrical Bore, Sealed - C 4136-2CS5V
Rolling Element Steel Steel
Features Prelubricated Prelubricated
Type CARB Toroidal Roller Bearings CARB Toroidal Roller Bearings
Design Units Metric Metric
Bore 7.0866 inch (180.000 mm) 7.0866 inch (180.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-80-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details
0.19 in. ID, 0.5625 in. OD Two Piece Precision Alloy Steel Spherical Bearing - BPFLHA-030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 0 lbs (0 kg)
View Details
Rotation - Cross Roller Ring - RB25040UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 9.8425 inch (250.000 mm)
View Details