SKF/Global CARB® Toroidal Roller Bearings, Cylindrical Bore, Sealed - C 4026-2CS5V 1580574026

Description
The double lip seal, suitable for high temperature operations, is sheet steel reinforced and made of hydrogenated-acrylon itrile butadiene rubber (HNBR). It seals against the inner ring raceway. The outside diameter of the seal is retained in an outer ring recess and provides proper sealing also in applications with outer ring rotation. The seals can withstand operating temperatures in the range of -40 and +150 °C.
Description
The double lip seal, suitable for high temperature operations, is sheet steel reinforced and made of hydrogenated-acrylon itrile butadiene rubber (HNBR). It seals against the inner ring raceway. The outside diameter of the seal is retained in an outer ring recess and provides proper sealing also in applications with outer ring rotation. The seals can withstand operating temperatures in the range of -40 and +150 °C.

Suppliers

Company
Product
Description
Supplier Links
CARB® Toroidal Roller Bearings, Cylindrical Bore, Sealed - C 4026-2CS5V - 1580574026 - SKF/Global
Lansdale, PA, USA
CARB® Toroidal Roller Bearings, Cylindrical Bore, Sealed - C 4026-2CS5V
1580574026
CARB® Toroidal Roller Bearings, Cylindrical Bore, Sealed - C 4026-2CS5V 1580574026
The double lip seal, suitable for high temperature operations, is sheet steel reinforced and made of hydrogenated-acrylon itrile butadiene rubber (HNBR). It seals against the inner ring raceway. The outside diameter of the seal is retained in an outer ring recess and provides proper sealing also in applications with outer ring rotation. The seals can withstand operating temperatures in the range of -40 and +150 °C.

The double lip seal, suitable for high temperature operations, is sheet steel reinforced and made of hydrogenated-acrylonitrile butadiene rubber (HNBR). It seals against the inner ring raceway. The outside diameter of the seal is retained in an outer ring recess and provides proper sealing also in applications with outer ring rotation. The seals can withstand operating temperatures in the range of -40 and +150 °C.

Supplier's Site
CARB® Toroidal Roller Bearings, Cylindrical Bore, Sealed - C 4026-2CS5V - 1580574026 - SKF/North America
Lansdale, PA, USA
CARB® Toroidal Roller Bearings, Cylindrical Bore, Sealed - C 4026-2CS5V
1580574026
CARB® Toroidal Roller Bearings, Cylindrical Bore, Sealed - C 4026-2CS5V 1580574026
The double lip seal, suitable for high temperature operations, is sheet steel reinforced and made of hydrogenated-acrylon itrile butadiene rubber (HNBR). It seals against the inner ring raceway. The outside diameter of the seal is retained in an outer ring recess and provides proper sealing also in applications with outer ring rotation. The seals can withstand operating temperatures in the range of -40 and +150 °C.

The double lip seal, suitable for high temperature operations, is sheet steel reinforced and made of hydrogenated-acrylonitrile butadiene rubber (HNBR). It seals against the inner ring raceway. The outside diameter of the seal is retained in an outer ring recess and provides proper sealing also in applications with outer ring rotation. The seals can withstand operating temperatures in the range of -40 and +150 °C.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 1580574026 1580574026
Product Name CARB® Toroidal Roller Bearings, Cylindrical Bore, Sealed - C 4026-2CS5V CARB® Toroidal Roller Bearings, Cylindrical Bore, Sealed - C 4026-2CS5V
Rolling Element Steel Steel
Features Prelubricated Prelubricated
Type CARB Toroidal Roller Bearings CARB Toroidal Roller Bearings
Design Units Metric Metric
Bore 5.1181 inch (130.000 mm) 5.1181 inch (130.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RAU10005C0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 3.9370 inch (100.000 mm)
View Details
Roller Bearings - 2482852 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.6693 inch (17.000 mm)
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-5 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 13300 lbs (6032 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details
Crossed Roller Bearings - CRBX Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details