SKF/Global CARB® Toroidal Roller Bearings, Cylindrical Bore, Sealed - C 4128-2CS5V 1580574128

Description
The double lip seal, suitable for high temperature operations, is sheet steel reinforced and made of hydrogenated-acrylon itrile butadiene rubber (HNBR). It seals against the inner ring raceway. The outside diameter of the seal is retained in an outer ring recess and provides proper sealing also in applications with outer ring rotation. The seals can withstand operating temperatures in the range of -40 and +150 °C.
Description
The double lip seal, suitable for high temperature operations, is sheet steel reinforced and made of hydrogenated-acrylon itrile butadiene rubber (HNBR). It seals against the inner ring raceway. The outside diameter of the seal is retained in an outer ring recess and provides proper sealing also in applications with outer ring rotation. The seals can withstand operating temperatures in the range of -40 and +150 °C.

Suppliers

Company
Product
Description
Supplier Links
CARB® Toroidal Roller Bearings, Cylindrical Bore, Sealed - C 4128-2CS5V - 1580574128 - SKF/Global
Lansdale, PA, USA
CARB® Toroidal Roller Bearings, Cylindrical Bore, Sealed - C 4128-2CS5V
1580574128
CARB® Toroidal Roller Bearings, Cylindrical Bore, Sealed - C 4128-2CS5V 1580574128
The double lip seal, suitable for high temperature operations, is sheet steel reinforced and made of hydrogenated-acrylon itrile butadiene rubber (HNBR). It seals against the inner ring raceway. The outside diameter of the seal is retained in an outer ring recess and provides proper sealing also in applications with outer ring rotation. The seals can withstand operating temperatures in the range of -40 and +150 °C.

The double lip seal, suitable for high temperature operations, is sheet steel reinforced and made of hydrogenated-acrylonitrile butadiene rubber (HNBR). It seals against the inner ring raceway. The outside diameter of the seal is retained in an outer ring recess and provides proper sealing also in applications with outer ring rotation. The seals can withstand operating temperatures in the range of -40 and +150 °C.

Supplier's Site
CARB® Toroidal Roller Bearings, Cylindrical Bore, Sealed - C 4128-2CS5V - 1580574128 - SKF/North America
Lansdale, PA, USA
CARB® Toroidal Roller Bearings, Cylindrical Bore, Sealed - C 4128-2CS5V
1580574128
CARB® Toroidal Roller Bearings, Cylindrical Bore, Sealed - C 4128-2CS5V 1580574128
The double lip seal, suitable for high temperature operations, is sheet steel reinforced and made of hydrogenated-acrylon itrile butadiene rubber (HNBR). It seals against the inner ring raceway. The outside diameter of the seal is retained in an outer ring recess and provides proper sealing also in applications with outer ring rotation. The seals can withstand operating temperatures in the range of -40 and +150 °C.

The double lip seal, suitable for high temperature operations, is sheet steel reinforced and made of hydrogenated-acrylonitrile butadiene rubber (HNBR). It seals against the inner ring raceway. The outside diameter of the seal is retained in an outer ring recess and provides proper sealing also in applications with outer ring rotation. The seals can withstand operating temperatures in the range of -40 and +150 °C.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 1580574128 1580574128
Product Name CARB® Toroidal Roller Bearings, Cylindrical Bore, Sealed - C 4128-2CS5V CARB® Toroidal Roller Bearings, Cylindrical Bore, Sealed - C 4128-2CS5V
Rolling Element Steel Steel
Features Prelubricated Prelubricated
Type CARB Toroidal Roller Bearings CARB Toroidal Roller Bearings
Design Units Metric Metric
Bore 5.5118 inch (140.000 mm) 5.5118 inch (140.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-72-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 23100 lbs (10476 kg)
View Details
Rotation - Cross Roller Ring - RAU9008UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 3.5433 inch (90.000 mm)
View Details
Crossed Roller Bearings - CRBX Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details