The double lip seal, suitable for high temperature operations, is sheet steel reinforced and made of hydrogenated-acrylon
The double lip seal, suitable for high temperature operations, is sheet steel reinforced and made of hydrogenated-acrylon
| SKF/Global | SKF/North America | |
|---|---|---|
| Product Category | Roller Bearings | Roller Bearings |
| Product Number | 1580574120 | 1580574120 |
| Product Name | CARB® Toroidal Roller Bearings, Cylindrical Bore, Sealed - C 4120-2CS5V | CARB® Toroidal Roller Bearings, Cylindrical Bore, Sealed - C 4120-2CS5V |
| Rolling Element | Steel | Steel |
| Features | Prelubricated | Prelubricated |
| Type | CARB Toroidal Roller Bearings | CARB Toroidal Roller Bearings |
| Design Units | Metric | Metric |
| Bore | 3.9370 inch (100.000 mm) | 3.9370 inch (100.000 mm) |