The WBG Series utilizes independent pistons to power the jaws open and closed. Jaws utilize a rack & pinion for synchronization which are independent from force rods and support rods.
| ASCO | |
|---|---|
| Product Category | Grippers |
| Product Number | WBG*200 Series |
| Product Name | WBG Series Wide Body Gripper |
| Style | Parallel |
| Actuation | Pneumatic |
| Number of Grips | 2 |
| Action | Double |
| Jaw Material | Aluminum |