ASCO NRG Series Parallel Gripper NRG 025 Series

Description
Body: One piece construction for maximum rigidity. Hardcoat Teflon ®impregnated inside and out. compact, lightweight, high grip force to size ratio. Slides: Slides are 100% engaged in body throughout the entire stroke length. Electroless Nickel plated. No external arms, reduced pinch points, OSHA Synchronize: The synchronizing mechanism is housed internally, protected from external contamination. Hardened tool steel. Position Sensing: Position sensor mounting track and magnetic pistons, standard on all models. Easy access, total adjustability, factory or field installed.
Description
Body: One piece construction for maximum rigidity. Hardcoat Teflon ®impregnated inside and out. compact, lightweight, high grip force to size ratio. Slides: Slides are 100% engaged in body throughout the entire stroke length. Electroless Nickel plated. No external arms, reduced pinch points, OSHA Synchronize: The synchronizing mechanism is housed internally, protected from external contamination. Hardened tool steel. Position Sensing: Position sensor mounting track and magnetic pistons, standard on all models. Easy access, total adjustability, factory or field installed.

Suppliers

Company
Product
Description
Supplier Links
NRG Series Parallel Gripper - NRG 025 Series - ASCO
Florham Park, NJ, USA
NRG Series Parallel Gripper
NRG 025 Series
NRG Series Parallel Gripper NRG 025 Series
Body: One piece construction for maximum rigidity. Hardcoat Teflon ®impregnated inside and out. compact, lightweight, high grip force to size ratio. Slides: Slides are 100% engaged in body throughout the entire stroke length. Electroless Nickel plated. No external arms, reduced pinch points, OSHA Synchronize: The synchronizing mechanism is housed internally, protected from external contamination. Hardened tool steel. Position Sensing: Position sensor mounting track and magnetic pistons, standard on all models. Easy access, total adjustability, factory or field installed.
  • Body: One piece construction for maximum rigidity. Hardcoat Teflon ®impregnated inside and out. compact, lightweight, high grip force to size ratio.
  • Slides: Slides are 100% engaged in body throughout the entire stroke length. Electroless Nickel plated. No external arms, reduced pinch points, OSHA
  • Synchronize: The synchronizing mechanism is housed internally, protected from external contamination. Hardened tool steel.
  • Position Sensing: Position sensor mounting track and magnetic pistons, standard on all models. Easy access, total adjustability, factory or field installed.
Supplier's Site

Technical Specifications

  ASCO
Product Category Grippers
Product Number NRG 025 Series
Product Name NRG Series Parallel Gripper
Style Parallel
Actuation Pneumatic
Number of Grips 2
Action Double (optional feature); Double Action Spring Assist Open (optional feature); Double Action Spring Assist Close (optional feature)
Jaw Material Electroless Nickel Plated
Unlock Full Specs
to access all available technical data

Similar Products

Parallel gripper - HGPP-25-A-G2 - Festo Corporation
Specs
Style Parallel
Number of Grips 2
Action Double
View Details
Piezo Actuated Gripper - P-900 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Actuation Electric
Number of Grips 2
Dimensions & Weight Mass < 20g
View Details
Magnetic Grippers -  - Compact Automation
Compact Automation
Specs
Actuation Other
Number of Grips 1
Grip Force 88.97 to 578 N (320 to 2080 oz)
View Details
ARTEC® Pneumatic Angular Grippers -  - Branham, W.C. Inc.
Specs
Style Angular
Actuation Pneumatic
Action Double (optional feature)
View Details