Body: One piece construction for maximum rigidity. Hardcoat Teflon ®impregnated inside and out. compact, lightweight, high grip force to size ratio.
Slides: Slides are 100% engaged in body throughout the entire stroke length. Electroless Nickel plated. No external arms, reduced pinch points, OSHA
Synchronize: The synchronizing mechanism is housed internally, protected from external contamination. Hardened tool steel.
Position Sensing: Position sensor mounting track and magnetic pistons, standard on all models. Easy access, total adjustability, factory or field installed.
ASCO
Done
Description
Body: One piece construction for maximum rigidity. Hardcoat Teflon ®impregnated inside and out. compact, lightweight, high grip force to size ratio.
Slides: Slides are 100% engaged in body throughout the entire stroke length. Electroless Nickel plated. No external arms, reduced pinch points, OSHA
Synchronize: The synchronizing mechanism is housed internally, protected from external contamination. Hardened tool steel.
Position Sensing: Position sensor mounting track and magnetic pistons, standard on all models. Easy access, total adjustability, factory or field installed.
Body: One piece construction for maximum rigidity. Hardcoat Teflon ®impregnated inside and out. compact, lightweight, high grip force to size ratio.
Slides: Slides are 100% engaged in body throughout the entire stroke length. Electroless Nickel plated. No external arms, reduced pinch points, OSHA
Synchronize: The synchronizing mechanism is housed internally, protected from external contamination. Hardened tool steel.
Position Sensing: Position sensor mounting track and magnetic pistons, standard on all models. Easy access, total adjustability, factory or field installed.
Body: One piece construction for maximum rigidity. Hardcoat Teflon ®impregnated inside and out. compact, lightweight, high grip force to size ratio.
Slides: Slides are 100% engaged in body throughout the entire stroke length. Electroless Nickel plated. No external arms, reduced pinch points, OSHA
Synchronize: The synchronizing mechanism is housed internally, protected from external contamination. Hardened tool steel.
Position Sensing: Position sensor mounting track and magnetic pistons, standard on all models. Easy access, total adjustability, factory or field installed.
Supplier's Site
Technical Specifications
ASCO
Product Category
Grippers
Product Number
NRG 050 Series
Product Name
NRG Series Parallel Gripper
Style
Parallel
Actuation
Pneumatic
Number of Grips
2
Action
Double (optional feature); Double Action Spring Assist Open (optional feature); Double Action Spring Assist Close (optional feature)