Portescap 20DAM-K Linear Actuator Stepper Motor 20DAM40D1B-K

Description
20DAM-K Linear Actuator Stepper Motor 20DAM-K The smallest of our miniature linear stepper motor line, is the 20DAM-K which is a high-performance captive miniature linear actuator that provides up to 30.6 N of linear force in a 20mm frame size. The miniature linear motor is a can stack stepper motor with a built-in leadscrew to directly convert rotary motion into linear motion. Using the basic can stack stepper motor design, the miniature linear stepper actuator has a 15 degree step angle. The rotor magnet sits on a thermoplastic nut captured between two ball bearings secured in the end caps. Depending on the level of integration required, the DLA can be captive (limited travel) or non-captive (extended travel). Product Highlights High continuous linear force output for size Digitally controlled - easy to use with a micro processor Cost effective - compact design, lower integration cost Maintenance free - no brushes to replace Unipolar and bipolar winding options Captive and non-captive linear actuator designs Long life - ball bearing design Applications Damper Actuation Flap Actuation Motors for Medical Pipettes Printers and Copiers Switching Systems
Request a Quote
Description
20DAM-K Linear Actuator Stepper Motor 20DAM-K The smallest of our miniature linear stepper motor line, is the 20DAM-K which is a high-performance captive miniature linear actuator that provides up to 30.6 N of linear force in a 20mm frame size. The miniature linear motor is a can stack stepper motor with a built-in leadscrew to directly convert rotary motion into linear motion. Using the basic can stack stepper motor design, the miniature linear stepper actuator has a 15 degree step angle. The rotor magnet sits on a thermoplastic nut captured between two ball bearings secured in the end caps. Depending on the level of integration required, the DLA can be captive (limited travel) or non-captive (extended travel). Product Highlights High continuous linear force output for size Digitally controlled - easy to use with a micro processor Cost effective - compact design, lower integration cost Maintenance free - no brushes to replace Unipolar and bipolar winding options Captive and non-captive linear actuator designs Long life - ball bearing design Applications Damper Actuation Flap Actuation Motors for Medical Pipettes Printers and Copiers Switching Systems
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 20DAM-K is a captive miniature linear stepper actuator with a 20 mm diameter, providing up to 30.6 N of holding force at rated current. It features a 15 mm stroke length, 24 steps per revolution, and a ball bearing mechanism. The 20DAM40D1B-K variant operates at 5 VDC with a phase resistance of 20.0 Ω and a rated current of 0.35 A per phase, delivering 2.5 W input power. It supports unipolar and bipolar drive modes, with an operating temperature range of -20 to +70 °C and a maximum coil temperature of 130 °C. The actuator complies with RoHS and uses AWG #28 UL1429 leadwires. Weight is 25 g.

Datasheet Summary
Powered by GS/AI

The 20DAM-K is a captive miniature linear stepper actuator with a 20 mm diameter, providing up to 30.6 N of holding force at rated current. It features a 15 mm stroke length, 24 steps per revolution, and a ball bearing mechanism. The 20DAM40D1B-K variant operates at 5 VDC with a phase resistance of 20.0 Ω and a rated current of 0.35 A per phase, delivering 2.5 W input power. It supports unipolar and bipolar drive modes, with an operating temperature range of -20 to +70 °C and a maximum coil temperature of 130 °C. The actuator complies with RoHS and uses AWG #28 UL1429 leadwires. Weight is 25 g.

Suppliers

Company
Product
Description
Supplier Links
20DAM-K Linear Actuator Stepper Motor - 20DAM40D1B-K - Portescap
West Chester, PA, United States
20DAM-K Linear Actuator Stepper Motor
20DAM40D1B-K
20DAM-K Linear Actuator Stepper Motor 20DAM40D1B-K
20DAM-K Linear Actuator Stepper Motor 20DAM-K The smallest of our miniature linear stepper motor line, is the 20DAM-K which is a high-performance captive miniature linear actuator that provides up to 30.6 N of linear force in a 20mm frame size. The miniature linear motor is a can stack stepper motor with a built-in leadscrew to directly convert rotary motion into linear motion. Using the basic can stack stepper motor design, the miniature linear stepper actuator has a 15 degree step angle. The rotor magnet sits on a thermoplastic nut captured between two ball bearings secured in the end caps. Depending on the level of integration required, the DLA can be captive (limited travel) or non-captive (extended travel). Product Highlights High continuous linear force output for size Digitally controlled - easy to use with a micro processor Cost effective - compact design, lower integration cost Maintenance free - no brushes to replace Unipolar and bipolar winding options Captive and non-captive linear actuator designs Long life - ball bearing design Applications Damper Actuation Flap Actuation Motors for Medical Pipettes Printers and Copiers Switching Systems

20DAM-K Linear Actuator Stepper Motor

20DAM-K

The smallest of our miniature linear stepper motor line, is the 20DAM-K which is a high-performance captive miniature linear actuator that provides up to 30.6 N of linear force in a 20mm frame size. The miniature linear motor is a can stack stepper motor with a built-in leadscrew to directly convert rotary motion into linear motion. Using the basic can stack stepper motor design, the miniature linear stepper actuator has a 15 degree step angle. The rotor magnet sits on a thermoplastic nut captured between two ball bearings secured in the end caps. Depending on the level of integration required, the DLA can be captive (limited travel) or non-captive (extended travel).

Product Highlights

  • High continuous linear force output for size
  • Digitally controlled - easy to use with a micro processor
  • Cost effective - compact design, lower integration cost
  • Maintenance free - no brushes to replace
  • Unipolar and bipolar winding options
  • Captive and non-captive linear actuator designs
  • Long life - ball bearing design

Applications

  • Damper Actuation
  • Flap Actuation
  • Motors for Medical Pipettes
  • Printers and Copiers
  • Switching Systems
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category Linear Actuators
Product Number 20DAM40D1B-K
Product Name 20DAM-K Linear Actuator Stepper Motor
Device Type Rod Type
Unlock Full Specs
to access all available technical data

Similar Products

35DBM-K Linear Actuator Stepper Motor - 35DBM10D1B-K - Portescap
Specs
Device Type Rod Type
Stroke or X-Axis Travel 0.6693 inch (17 mm)
Rated Force 8.99 lbs (4.08 kg)
View Details
42DBL-K Linear Actuator Stepper Motor - 42DBL10C1B-K - Portescap
Specs
Device Type Rod Type
Stroke or X-Axis Travel 0.9488 inch (24.1 mm)
Rated Force 22.48 lbs (10.2 kg)
View Details
42DBL-L Linear Actuator Stepper Motor - 42DBL20C2U-L - Portescap
Specs
Device Type Rod Type
Stroke or X-Axis Travel 3 inch (76.2 mm)
Motor Type Stepper
View Details
26DAM-K Linear Actuator Stepper Motor - 26DAM20D1U-K - Portescap
Specs
Device Type Rod Type
Stroke or X-Axis Travel 0.5197 inch (13.2 mm)
Motor Type Stepper
View Details