The 26DAM20D2B-K is a 26 mm diameter captive linear actuator with a bipolar winding configuration, providing a minimum holding force of 25 N (90 oz) at rated current and a stroke length of 13.2 mm. It operates at 12 VDC, with a phase resistance of 84.0 Ω and phase inductance of 33.6 mH, drawing a rated current of 0.20 A per phase. The actuator delivers 3.4 W input power, supports 24 steps per revolution, and operates within an ambient temperature range of -20°C to +70°C. It features a ball bearing system, an insulation resistance of 20 MΩ at 500 VDC, and a dielectric strength of 650 VAC for 2 seconds. The lead wires are AWG #28 UL1429, and the unit weighs 34 g.
26DAM-K Linear Actuator Stepper Motor
26DAM-K
The 26DAM-K is a captive linear actuator that provides up to 120 oz of linear force in a 26 mm frame size.
Product Highlights
Applications
| Portescap | |
|---|---|
| Product Category | Linear Actuators |
| Product Number | 26DAM20D2B-K |
| Product Name | 26DAM-K Linear Actuator Stepper Motor |
| Device Type | Rod Type |