Portescap 42DBL-K Linear Actuator Stepper Motor 42DBL40C2U-K

Description
42DBL-K Linear Actuator Stepper Motor 42DBL-K The 42DBL-K is a captive linear actuator that provides up to 370 oz of linear force in a 42 mm frame size. The large rotor makes it well suited for high force applications. Product Highlights High continuous linear force output for size Digitally controlled - easy to use with a micro processor Cost effective - compact design, lower integration cost Maintenance free - no brushes to replace Unipolar and bipolar winding options Captive and non-captive designs Long life - ball bearing design Applications Damper Actuation Flap Actuation Motors for Medical Pipettes Printers and Copiers Switching Systems
Request a Quote
Description
42DBL-K Linear Actuator Stepper Motor 42DBL-K The 42DBL-K is a captive linear actuator that provides up to 370 oz of linear force in a 42 mm frame size. The large rotor makes it well suited for high force applications. Product Highlights High continuous linear force output for size Digitally controlled - easy to use with a micro processor Cost effective - compact design, lower integration cost Maintenance free - no brushes to replace Unipolar and bipolar winding options Captive and non-captive designs Long life - ball bearing design Applications Damper Actuation Flap Actuation Motors for Medical Pipettes Printers and Copiers Switching Systems
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 42DBL-K series is a captive linear actuator stepper motor with a 42 mm frame, offering a typical stroke length of 24.1 mm and 48 steps per revolution. The 42DBL40C2U-K variant, like others in the series, operates at 12 VDC with a phase resistance of 28.8 Ω, a phase inductance of 39.3 mH, and a rated current of 0.59 A per phase. It delivers a minimum holding force of 55.6 N at 40 mm stroke under rated current and uses ball bearings. The device operates from -20°C to +70°C, with a maximum coil temperature of 130°C, and is RoHS compliant. Weight is 156 g, and it features AWG 26 UL 1430 leadwires.

Datasheet Summary
Powered by GS/AI

The 42DBL-K series is a captive linear actuator stepper motor with a 42 mm frame, offering a typical stroke length of 24.1 mm and 48 steps per revolution. The 42DBL40C2U-K variant, like others in the series, operates at 12 VDC with a phase resistance of 28.8 Ω, a phase inductance of 39.3 mH, and a rated current of 0.59 A per phase. It delivers a minimum holding force of 55.6 N at 40 mm stroke under rated current and uses ball bearings. The device operates from -20°C to +70°C, with a maximum coil temperature of 130°C, and is RoHS compliant. Weight is 156 g, and it features AWG 26 UL 1430 leadwires.

Suppliers

Company
Product
Description
Supplier Links
42DBL-K Linear Actuator Stepper Motor - 42DBL40C2U-K - Portescap
West Chester, PA, United States
42DBL-K Linear Actuator Stepper Motor
42DBL40C2U-K
42DBL-K Linear Actuator Stepper Motor 42DBL40C2U-K
42DBL-K Linear Actuator Stepper Motor 42DBL-K The 42DBL-K is a captive linear actuator that provides up to 370 oz of linear force in a 42 mm frame size. The large rotor makes it well suited for high force applications. Product Highlights High continuous linear force output for size Digitally controlled - easy to use with a micro processor Cost effective - compact design, lower integration cost Maintenance free - no brushes to replace Unipolar and bipolar winding options Captive and non-captive designs Long life - ball bearing design Applications Damper Actuation Flap Actuation Motors for Medical Pipettes Printers and Copiers Switching Systems

42DBL-K Linear Actuator Stepper Motor

42DBL-K

The 42DBL-K is a captive linear actuator that provides up to 370 oz of linear force in a 42 mm frame size. The large rotor makes it well suited for high force applications.

Product Highlights

  • High continuous linear force output for size
  • Digitally controlled - easy to use with a micro processor
  • Cost effective - compact design, lower integration cost
  • Maintenance free - no brushes to replace
  • Unipolar and bipolar winding options
  • Captive and non-captive designs
  • Long life - ball bearing design

Applications

  • Damper Actuation
  • Flap Actuation
  • Motors for Medical Pipettes
  • Printers and Copiers
  • Switching Systems
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category Linear Actuators
Product Number 42DBL40C2U-K
Product Name 42DBL-K Linear Actuator Stepper Motor
Device Type Rod Type
Unlock Full Specs
to access all available technical data

Similar Products

26DBM-K Linear Actuator Stepper Motor - 26DBM05D2U-K - Portescap
Specs
Device Type Rod Type
Stroke or X-Axis Travel 0.5197 inch (13.2 mm)
Rated Force 7.69 lbs (3.49 kg)
View Details
26DBM-K Linear Actuator Stepper Motor - 26DBM20D2U-K - Portescap
Specs
Device Type Rod Type
Stroke or X-Axis Travel 0.5197 inch (13.2 mm)
Motor Type Stepper
View Details
2 suppliers
20DAM-L Linear Actuator Stepper Motor - 20DAM20D1B-L - Portescap
Specs
Device Type Rod Type
Stroke or X-Axis Travel 1.97 inch (50 mm)
Motor Type Stepper
View Details
26DAM-L Linear Actuator Stepper Motor - 26DAM40D1B-L - Portescap
Specs
Device Type Rod Type
Stroke or X-Axis Travel 1.89 inch (48 mm)
Motor Type Stepper
View Details