Portescap 26DBM-L Linear Actuator Stepper Motor 26DBM10D2B-L

Description
26DBM-L Linear Actuator Stepper Motor 26DBM-L The 26DBM-L is a non-captive linear actuator that provides a long stroke length and up to 128 oz of linear force in a 26 mm frame size. The 7.5 degree step angle and option of 0.0005 lead screw pitch options allows for greater positional resolution. Product Highlights High continuous linear force output for size Digitally controlled - easy to use with a micro processor Cost effective - compact design, lower integration cost Maintenance free - no brushes to replace Unipolar and bipolar winding options Captive and non-captive designs Long life - ball bearing design Applications Damper Actuation Flap Actuation Motors for Medical Pipettes Printers and Copiers Switching Systems
Request a Quote Datasheet
Description
26DBM-L Linear Actuator Stepper Motor 26DBM-L The 26DBM-L is a non-captive linear actuator that provides a long stroke length and up to 128 oz of linear force in a 26 mm frame size. The 7.5 degree step angle and option of 0.0005 lead screw pitch options allows for greater positional resolution. Product Highlights High continuous linear force output for size Digitally controlled - easy to use with a micro processor Cost effective - compact design, lower integration cost Maintenance free - no brushes to replace Unipolar and bipolar winding options Captive and non-captive designs Long life - ball bearing design Applications Damper Actuation Flap Actuation Motors for Medical Pipettes Printers and Copiers Switching Systems
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
26DBM-L Linear Actuator Stepper Motor - 26DBM10D2B-L - Portescap
West Chester, PA, United States
26DBM-L Linear Actuator Stepper Motor
26DBM10D2B-L
26DBM-L Linear Actuator Stepper Motor 26DBM10D2B-L
26DBM-L Linear Actuator Stepper Motor 26DBM-L The 26DBM-L is a non-captive linear actuator that provides a long stroke length and up to 128 oz of linear force in a 26 mm frame size. The 7.5 degree step angle and option of 0.0005 lead screw pitch options allows for greater positional resolution. Product Highlights High continuous linear force output for size Digitally controlled - easy to use with a micro processor Cost effective - compact design, lower integration cost Maintenance free - no brushes to replace Unipolar and bipolar winding options Captive and non-captive designs Long life - ball bearing design Applications Damper Actuation Flap Actuation Motors for Medical Pipettes Printers and Copiers Switching Systems

26DBM-L Linear Actuator Stepper Motor

26DBM-L

The 26DBM-L is a non-captive linear actuator that provides a long stroke length and up to 128 oz of linear force in a 26 mm frame size. The 7.5 degree step angle and option of 0.0005 lead screw pitch options allows for greater positional resolution.

Product Highlights

  • High continuous linear force output for size
  • Digitally controlled - easy to use with a micro processor
  • Cost effective - compact design, lower integration cost
  • Maintenance free - no brushes to replace
  • Unipolar and bipolar winding options
  • Captive and non-captive designs
  • Long life - ball bearing design

Applications

  • Damper Actuation
  • Flap Actuation
  • Motors for Medical Pipettes
  • Printers and Copiers
  • Switching Systems
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category Linear Actuators
Product Number 26DBM10D2B-L
Product Name 26DBM-L Linear Actuator Stepper Motor
Device Type Rod Type
Unlock Full Specs
to access all available technical data

Similar Products

26DBM-L Linear Actuator Stepper Motor - 26DBM05D2U-L - Portescap
Specs
Device Type Rod Type
Stroke or X-Axis Travel 1.89 inch (48 mm)
Rated Force 7.69 lbs (3.49 kg)
View Details
42DBL-L Linear Actuator Stepper Motor - 42DBL40C2B-L - Portescap
Specs
Device Type Rod Type
Stroke or X-Axis Travel 3 inch (76.2 mm)
Motor Type Stepper
View Details
26DBM-L Linear Actuator Stepper Motor - 26DBM20D2B-L - Portescap
Specs
Device Type Rod Type
Stroke or X-Axis Travel 1.89 inch (48 mm)
Motor Type Stepper
View Details
20DBM-K Linear Actuator Stepper Motor - 20DBM20D2B-K - Portescap
Specs
Device Type Rod Type
Stroke or X-Axis Travel 0.7874 inch (20 mm)
Motor Type Stepper
View Details