Portescap 26DBM-K Linear Actuator Stepper Motor 26DBM10D1U-K

Description
26DBM-K Linear Actuator Stepper Motor 26DBM-K The 26DBM-K is a captive linear actuator that provides up to 128 oz of linear force in a 26 mm frame size. The 7.5 degree step angle and .0005 lead screw pitch option allows for greater positional resolution. Product Highlights High continuous linear force output for size Digitally controlled - easy to use with a micro processor Cost effective - compact design, lower integration cost Maintenance free - no brushes to replace Unipolar and bipolar winding options Captive and non-captive designs Long life - ball bearing design Applications Damper Actuation Flap Actuation Motors for Medical Pipettes Printers and Copiers Switching Systems
Request a Quote
Description
26DBM-K Linear Actuator Stepper Motor 26DBM-K The 26DBM-K is a captive linear actuator that provides up to 128 oz of linear force in a 26 mm frame size. The 7.5 degree step angle and .0005 lead screw pitch option allows for greater positional resolution. Product Highlights High continuous linear force output for size Digitally controlled - easy to use with a micro processor Cost effective - compact design, lower integration cost Maintenance free - no brushes to replace Unipolar and bipolar winding options Captive and non-captive designs Long life - ball bearing design Applications Damper Actuation Flap Actuation Motors for Medical Pipettes Printers and Copiers Switching Systems
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 26DBM-K is a 26 mm diameter captive linear actuator with a ball bearing, designed for precise motion control using unipolar or bipolar drive. The 26DBM10D1U-K variant operates at 5 VDC with a phase resistance of 14.6 Ohms, an inductance of 5.0 mH, and a rated current of 0.48 A per phase, delivering 35.6 N of holding force at rated current. It has a stroke length of 13.2 mm, 48 steps per revolution, and a linear travel accuracy of ±1 step. The operating temperature range is -20 to +70 °C, with a maximum coil temperature of 130 °C. The actuator weighs 34 g and uses AWG #28 leadwires meeting UL1429 standards. It is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The 26DBM-K is a 26 mm diameter captive linear actuator with a ball bearing, designed for precise motion control using unipolar or bipolar drive. The 26DBM10D1U-K variant operates at 5 VDC with a phase resistance of 14.6 Ohms, an inductance of 5.0 mH, and a rated current of 0.48 A per phase, delivering 35.6 N of holding force at rated current. It has a stroke length of 13.2 mm, 48 steps per revolution, and a linear travel accuracy of ±1 step. The operating temperature range is -20 to +70 °C, with a maximum coil temperature of 130 °C. The actuator weighs 34 g and uses AWG #28 leadwires meeting UL1429 standards. It is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
26DBM-K Linear Actuator Stepper Motor - 26DBM10D1U-K - Portescap
West Chester, PA, United States
26DBM-K Linear Actuator Stepper Motor
26DBM10D1U-K
26DBM-K Linear Actuator Stepper Motor 26DBM10D1U-K
26DBM-K Linear Actuator Stepper Motor 26DBM-K The 26DBM-K is a captive linear actuator that provides up to 128 oz of linear force in a 26 mm frame size. The 7.5 degree step angle and .0005 lead screw pitch option allows for greater positional resolution. Product Highlights High continuous linear force output for size Digitally controlled - easy to use with a micro processor Cost effective - compact design, lower integration cost Maintenance free - no brushes to replace Unipolar and bipolar winding options Captive and non-captive designs Long life - ball bearing design Applications Damper Actuation Flap Actuation Motors for Medical Pipettes Printers and Copiers Switching Systems

26DBM-K Linear Actuator Stepper Motor

26DBM-K

The 26DBM-K is a captive linear actuator that provides up to 128 oz of linear force in a 26 mm frame size. The 7.5 degree step angle and .0005 lead screw pitch option allows for greater positional resolution.

Product Highlights

  • High continuous linear force output for size
  • Digitally controlled - easy to use with a micro processor
  • Cost effective - compact design, lower integration cost
  • Maintenance free - no brushes to replace
  • Unipolar and bipolar winding options
  • Captive and non-captive designs
  • Long life - ball bearing design

Applications

  • Damper Actuation
  • Flap Actuation
  • Motors for Medical Pipettes
  • Printers and Copiers
  • Switching Systems
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category Linear Actuators
Product Number 26DBM10D1U-K
Product Name 26DBM-K Linear Actuator Stepper Motor
Device Type Rod Type
Unlock Full Specs
to access all available technical data

Similar Products

42DBL-K Linear Actuator Stepper Motor - 42DBL10C1B-K - Portescap
Specs
Device Type Rod Type
Stroke or X-Axis Travel 0.9488 inch (24.1 mm)
Rated Force 22.48 lbs (10.2 kg)
View Details
42DBL-K Linear Actuator Stepper Motor - 42DBL10C2U-K - Portescap
Specs
Device Type Rod Type
Stroke or X-Axis Travel 0.9488 inch (24.1 mm)
Rated Force 22.48 lbs (10.2 kg)
View Details
26DBM-K Linear Actuator Stepper Motor - 26DBM20D2B-K - Portescap
Specs
Device Type Rod Type
Stroke or X-Axis Travel 0.5197 inch (13.2 mm)
Motor Type Stepper
View Details
26DBM-L Linear Actuator Stepper Motor - 26DBM20D2U-L - Portescap
Specs
Device Type Rod Type
Stroke or X-Axis Travel 1.89 inch (48 mm)
Motor Type Stepper
View Details