The 42DBL-K is a captive linear actuator with a 42 mm frame, designed for precise linear motion with high holding force. The 42DBL40C1B-K variant operates at 5 VDC with a phase resistance of 5.0 Ω and a rated current of 1.41 A per phase, delivering a minimum holding force of 55.6 N at a 40 mm stroke. It has a 24.1 mm stroke length, 48 steps per revolution, and operates from -20 to +70 °C. The actuator uses ball bearings, weighs 156 g, and complies with RoHS. Maximum coil temperature is 130 °C, with 20 MΩ insulation resistance and 650 VAC dielectric strength. Lead wire is AWG 26, UL 1430 rated. Pull-in force is specified for bipolar, L/R drive operation.
42DBL-K Linear Actuator Stepper Motor
42DBL-K
The 42DBL-K is a captive linear actuator that provides up to 370 oz of linear force in a 42 mm frame size. The large rotor makes it well suited for high force applications.
Product Highlights
Applications
| Portescap | |
|---|---|
| Product Category | Linear Actuators |
| Product Number | 42DBL40C1B-K |
| Product Name | 42DBL-K Linear Actuator Stepper Motor |
| Device Type | Rod Type |