Portescap 26DAM-L Linear Actuator Stepper Motor 26DAM40D2U-L

Description
26DAM-L Linear Actuator Stepper Motor 26DAM-L The 26DAM-L is a non-captive linear actuator that provides a long stroke length and up to 120 oz of linear force in a 26 mm frame size. Product Highlights High continuous linear force output for size Digitally controlled - easy to use with a micro processor Cost effective - compact design, lower integration cost Maintenance free - no brushes to replace Unipolar and bipolar winding options Captive and non-captive designs Long life - ball bearing design Applications Damper Actuation Flap Actuation Motors for Medical Pipettes Printers and Copiers Switching Systems
Request a Quote
Description
26DAM-L Linear Actuator Stepper Motor 26DAM-L The 26DAM-L is a non-captive linear actuator that provides a long stroke length and up to 120 oz of linear force in a 26 mm frame size. Product Highlights High continuous linear force output for size Digitally controlled - easy to use with a micro processor Cost effective - compact design, lower integration cost Maintenance free - no brushes to replace Unipolar and bipolar winding options Captive and non-captive designs Long life - ball bearing design Applications Damper Actuation Flap Actuation Motors for Medical Pipettes Printers and Copiers Switching Systems
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 26DAM40D2U-L is a bipolar, non-captive linear actuator with a 26 mm frame, offering a 48 mm stroke length and a minimum holding force of 8.9 N (32 oz) at 40 steps per inch under rated current. It operates at 12 VDC with a phase resistance of 84.0 ohms and a phase inductance of 20.5 mH, drawing 0.20 A per phase for 3.4 W input power. The actuator uses ball bearings, supports operating temperatures from -20 to +70 °C, and has a maximum coil temperature of 130 °C. It features 24 steps per revolution, ±1 step linear travel accuracy, and AWG #28 leadwires per UL1429. Weight is 34 g.

Datasheet Summary
Powered by GS/AI

The 26DAM40D2U-L is a bipolar, non-captive linear actuator with a 26 mm frame, offering a 48 mm stroke length and a minimum holding force of 8.9 N (32 oz) at 40 steps per inch under rated current. It operates at 12 VDC with a phase resistance of 84.0 ohms and a phase inductance of 20.5 mH, drawing 0.20 A per phase for 3.4 W input power. The actuator uses ball bearings, supports operating temperatures from -20 to +70 °C, and has a maximum coil temperature of 130 °C. It features 24 steps per revolution, ±1 step linear travel accuracy, and AWG #28 leadwires per UL1429. Weight is 34 g.

Suppliers

Company
Product
Description
Supplier Links
26DAM-L Linear Actuator Stepper Motor - 26DAM40D2U-L - Portescap
West Chester, PA, United States
26DAM-L Linear Actuator Stepper Motor
26DAM40D2U-L
26DAM-L Linear Actuator Stepper Motor 26DAM40D2U-L
26DAM-L Linear Actuator Stepper Motor 26DAM-L The 26DAM-L is a non-captive linear actuator that provides a long stroke length and up to 120 oz of linear force in a 26 mm frame size. Product Highlights High continuous linear force output for size Digitally controlled - easy to use with a micro processor Cost effective - compact design, lower integration cost Maintenance free - no brushes to replace Unipolar and bipolar winding options Captive and non-captive designs Long life - ball bearing design Applications Damper Actuation Flap Actuation Motors for Medical Pipettes Printers and Copiers Switching Systems

26DAM-L Linear Actuator Stepper Motor

26DAM-L

The 26DAM-L is a non-captive linear actuator that provides a long stroke length and up to 120 oz of linear force in a 26 mm frame size.

Product Highlights

  • High continuous linear force output for size
  • Digitally controlled - easy to use with a micro processor
  • Cost effective - compact design, lower integration cost
  • Maintenance free - no brushes to replace
  • Unipolar and bipolar winding options
  • Captive and non-captive designs
  • Long life - ball bearing design

Applications

  • Damper Actuation
  • Flap Actuation
  • Motors for Medical Pipettes
  • Printers and Copiers
  • Switching Systems
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category Linear Actuators
Product Number 26DAM40D2U-L
Product Name 26DAM-L Linear Actuator Stepper Motor
Device Type Rod Type
Unlock Full Specs
to access all available technical data

Similar Products

20DBM-L Linear Actuator Stepper Motor - 20DBM10D1B-L - Portescap
Specs
Device Type Rod Type
Stroke or X-Axis Travel 1.97 inch (50 mm)
Rated Force 3.12 lbs (1.42 kg)
View Details
20DBM-L Linear Actuator Stepper Motor - 20DBM20D4B-L - Portescap
Specs
Device Type Rod Type
Stroke or X-Axis Travel 1.97 inch (50 mm)
Motor Type Stepper
View Details
Electric Linear Actuators - 5101091 - RS Components, Ltd.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 1.89 inch (48 mm)
Motor Type Stepper; Stepper motor
View Details
26DBM-L Linear Actuator Stepper Motor - 26DBM10D1B-L - Portescap
Specs
Device Type Rod Type
Stroke or X-Axis Travel 1.89 inch (48 mm)
Motor Type Stepper
View Details