The 35DBM-K is a captive miniature linear actuator with a 35 mm frame, providing up to 112 N of holding force at rated current and a stroke length of 17 mm. It uses a bipolar stepper motor with 48 steps per revolution and ball bearings for long life. The 35DBM10D3B-K variant operates at 2.5 VDC with 2.5 ohms resistance per phase and 2.4 mH inductance per phase, rated for 1.41 A per phase with 5 W input power. It supports linear travel accuracy of ±1 step, operates from -20°C to +70°C, and has a maximum coil temperature of 130°C. The actuator includes leadwires AWG 26, meets RoHS compliance, and has a weight of 85 g. Insulation resistance is 20 Mohms at 500 VDC, with a dielectric withstand of 650 VAC for 2 seconds.
35DBM-K Linear Actuator Stepper Motor
35DBM-K
The 35DBM-K is a high-power captive miniature linear actuator that provides up to 112 N of linear force in a 35 mm frame size. -
Product Highlights
Applications
| Portescap | |
|---|---|
| Product Category | Linear Actuators |
| Product Number | 35DBM10D3B-K |
| Product Name | 35DBM-K Linear Actuator Stepper Motor |
| Device Type | Rod Type |