The 26DBM10D1B-L is a 26 mm diameter non-captive linear actuator with a 48 mm stroke length, designed for precise positioning in applications requiring bipolar drive. It operates at 5 VDC with a phase resistance of 14.6 ohms and a rated current of 0.48 A per phase, delivering a minimum holding force of 35.6 N at rated current. The actuator has a 0.0127 mm step resolution, 48 steps per revolution, and uses ball bearings for long life. It operates from -20 to +70 °C with a maximum coil temperature of 130 °C, complies with RoHS, and weighs 34 g. Leadwires are AWG #28 UL1429 rated for 80 °C and 150 V.
26DBM-L Linear Actuator Stepper Motor
26DBM-L
The 26DBM-L is a non-captive linear actuator that provides a long stroke length and up to 128 oz of linear force in a 26 mm frame size. The 7.5 degree step angle and option of 0.0005 lead screw pitch options allows for greater positional resolution.
Product Highlights
Applications
| Portescap | |
|---|---|
| Product Category | Linear Actuators |
| Product Number | 26DBM10D1B-L |
| Product Name | 26DBM-L Linear Actuator Stepper Motor |
| Device Type | Rod Type |