Portescap 42DBL-L Linear Actuator Stepper Motor 42DBL20C2B-L

Description
42DBL-L Linear Actuator Stepper Motor 42DBL-L The 42DBL-L is a non-captive linear actuator that provides a long stroke length and up to 370 oz of linear force in a 42 mm frame size. The large rotor makes it well suited for high force applications. Product Highlights High continuous linear force output for size Digitally controlled - easy to use with a micro processor Cost effective - compact design, lower integration cost Maintenance free - no brushes to replace Unipolar and bipolar winding options Captive and non-captive designs Long life - ball bearing design Applications Damper Actuation Flap Actuation Motors for Medical Pipettes Printers and Copiers Switching Systems
Request a Quote
Description
42DBL-L Linear Actuator Stepper Motor 42DBL-L The 42DBL-L is a non-captive linear actuator that provides a long stroke length and up to 370 oz of linear force in a 42 mm frame size. The large rotor makes it well suited for high force applications. Product Highlights High continuous linear force output for size Digitally controlled - easy to use with a micro processor Cost effective - compact design, lower integration cost Maintenance free - no brushes to replace Unipolar and bipolar winding options Captive and non-captive designs Long life - ball bearing design Applications Damper Actuation Flap Actuation Motors for Medical Pipettes Printers and Copiers Switching Systems
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 42DBL-L is a non-captive linear actuator with a 42 mm diameter frame, 76.2 mm stroke length, and a 48-step-per-revolution motor. It operates with bipolar or unipolar winding options and delivers a minimum holding force of 83.4 N at rated current for the 20 step variant. The actuator uses ball bearings, has a maximum coil temperature of 130 °C, and operates from -20 °C to +70 °C. It is RoHS compliant and weighs 156 g. The 42DBL20C2B-L variant features a 12 VDC operating voltage, 28.8 Ω resistance per phase, 39.3 mH inductance per phase, and a rated current of 0.59 A per phase when operated in bipolar mode with L/R drive.

Datasheet Summary
Powered by GS/AI

The 42DBL-L is a non-captive linear actuator with a 42 mm diameter frame, 76.2 mm stroke length, and a 48-step-per-revolution motor. It operates with bipolar or unipolar winding options and delivers a minimum holding force of 83.4 N at rated current for the 20 step variant. The actuator uses ball bearings, has a maximum coil temperature of 130 °C, and operates from -20 °C to +70 °C. It is RoHS compliant and weighs 156 g. The 42DBL20C2B-L variant features a 12 VDC operating voltage, 28.8 Ω resistance per phase, 39.3 mH inductance per phase, and a rated current of 0.59 A per phase when operated in bipolar mode with L/R drive.

Suppliers

Company
Product
Description
Supplier Links
42DBL-L Linear Actuator Stepper Motor - 42DBL20C2B-L - Portescap
West Chester, PA, United States
42DBL-L Linear Actuator Stepper Motor
42DBL20C2B-L
42DBL-L Linear Actuator Stepper Motor 42DBL20C2B-L
42DBL-L Linear Actuator Stepper Motor 42DBL-L The 42DBL-L is a non-captive linear actuator that provides a long stroke length and up to 370 oz of linear force in a 42 mm frame size. The large rotor makes it well suited for high force applications. Product Highlights High continuous linear force output for size Digitally controlled - easy to use with a micro processor Cost effective - compact design, lower integration cost Maintenance free - no brushes to replace Unipolar and bipolar winding options Captive and non-captive designs Long life - ball bearing design Applications Damper Actuation Flap Actuation Motors for Medical Pipettes Printers and Copiers Switching Systems

42DBL-L Linear Actuator Stepper Motor

42DBL-L

The 42DBL-L is a non-captive linear actuator that provides a long stroke length and up to 370 oz of linear force in a 42 mm frame size. The large rotor makes it well suited for high force applications.

Product Highlights

  • High continuous linear force output for size
  • Digitally controlled - easy to use with a micro processor
  • Cost effective - compact design, lower integration cost
  • Maintenance free - no brushes to replace
  • Unipolar and bipolar winding options
  • Captive and non-captive designs
  • Long life - ball bearing design

Applications

  • Damper Actuation
  • Flap Actuation
  • Motors for Medical Pipettes
  • Printers and Copiers
  • Switching Systems
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category Linear Actuators
Product Number 42DBL20C2B-L
Product Name 42DBL-L Linear Actuator Stepper Motor
Device Type Rod Type
Unlock Full Specs
to access all available technical data

Similar Products

26DBM-K Linear Actuator Stepper Motor - 26DBM05D2U-K - Portescap
Specs
Device Type Rod Type
Stroke or X-Axis Travel 0.5197 inch (13.2 mm)
Rated Force 7.69 lbs (3.49 kg)
View Details
20DBM-L Linear Actuator Stepper Motor - 20DBM20D4B-L - Portescap
Specs
Device Type Rod Type
Stroke or X-Axis Travel 1.97 inch (50 mm)
Motor Type Stepper
View Details
20DBM-L Linear Actuator Stepper Motor - 20DBM10D1B-L - Portescap
Specs
Device Type Rod Type
Stroke or X-Axis Travel 1.97 inch (50 mm)
Rated Force 3.12 lbs (1.42 kg)
View Details
26DAM-K Linear Actuator Stepper Motor - 26DAM20D2U-K - Portescap
Specs
Device Type Rod Type
Stroke or X-Axis Travel 0.5197 inch (13.2 mm)
Motor Type Stepper
View Details