Texas Instruments Input 12 - 24 VDC Module U- 05N

Description
TI 405 - 16- point 12- 24 VDC current sourcing input module, 2 commons (isolated), removable terminal
Description
TI 405 - 16- point 12- 24 VDC current sourcing input module, 2 commons (isolated), removable terminal

Suppliers

Company
Product
Description
Supplier Links
Input 12 - 24 VDC Module - U-05N - Classic Automation LLC
Webster, NY, United States
Input 12 - 24 VDC Module
U-05N
Input 12 - 24 VDC Module U-05N
TI 405 - 16- point 12- 24 VDC current sourcing input module, 2 commons (isolated), removable terminal

TI 405 - 16- point 12- 24 VDC current sourcing input module, 2 commons (isolated), removable terminal

Supplier's Site

Technical Specifications

  Classic Automation LLC
Product Category Data Acquisition
Product Number U-05N
Product Name Input 12 - 24 VDC Module
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

EL1712-0020 | EtherCAT Terminal, 2-channel digital input, 120 V DC, 3 ms -  - Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details
1010 Low Noise Amplifier -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Form Factor Stand-alone
Outputs Analog Voltage Output
User Interface None
View Details
Intelligent Central Units -  - iba America LLC
Specs
Data Acquisition Input/Output Module
Form Factor DIN Rail
Application General Lab & Industrial
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details