TEXAS INSTRUMENTS
U- 50N -- DIGITAL INPUT MODULE
Texas Instruments
Digital Input Module
U- 50N
Description
TI 405 - 24- 48 VDC
Description
TI 405 - 24- 48 VDC
Suppliers
Digital Input Module
U-50N
Supplier's Site
Technical Specifications
|
Product Category
|
Data Acquisition |
|
Product Number
|
U-50N |
|
Product Name
|
Digital Input Module |
|
Data Acquisition
|
Input/Output Module
|
Unlock Full Specs
to access all available technical data
Similar Products
Data Acquisition
Input Module
Outputs
Capacitance
DC Voltage
10-48 VDC
View Details
Data Acquisition
Input Module
Differential Channels
Differential Channels
Sampling Frequency
0.0100 kHz
View Details
2 suppliers
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Data Acquisition
DAQ Instrument; Input/Output Module
Form Factor
DIN Rail
Outputs
Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details