HITACHI, LTD.
XD 20A -- 24V DC OUTPUT MODULE
Hitachi, Ltd.
24V DC Output Module
XD 20A
Description
Hizac P.C.S P- Series
Description
Hizac P.C.S P- Series
Technical Specifications
|
Product Category
|
Data Acquisition |
|
Product Number
|
XD 20A |
|
Product Name
|
24V DC Output Module |
|
Data Acquisition
|
Input/Output Module
|
Unlock Full Specs
to access all available technical data
Similar Products
Data Acquisition
Input/Output Module
Host Connection
RS232/422/485
DC Voltage
10~30 VDC
View Details
2 suppliers
ECON Technologies Co.,Ltd
Data Acquisition
DAQ Instrument; Input Module
Sampling Frequency
205 kHz
Resolution
24 bits
View Details
Pratt & Whitney Measurement Systems, Inc.
Data Acquisition
Datalogger
Form Factor
Stand-alone
Inputs
RTD Input
View Details
Data Acquisition
Input Module; Input/Output Module
Form Factor
Panel / Chassis Mount
Outputs
Serial Data
View Details