TEXAS INSTRUMENTS
U- 20N -- AC INPUT MODULE
Texas Instruments
AC Input Module
U- 20N
Description
TI 405 - 100- 240VAC
Description
TI 405 - 100- 240VAC
Technical Specifications
|
Product Category
|
Data Acquisition |
|
Product Number
|
U-20N |
|
Product Name
|
AC Input Module |
|
Data Acquisition
|
Input/Output Module
|
Unlock Full Specs
to access all available technical data
Similar Products
Data Acquisition
Output Module
Outputs
Capacitance
DC Voltage
32
View Details
Data Acquisition
Input Module
Sampling Frequency
10 kHz
Resolution
16 bits
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Data Acquisition
DAQ Instrument; Input/Output Module
Form Factor
DIN Rail
Outputs
Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
Data Acquisition
Input Module
Resolution
12 bits
Operating Temperature
32 to 131 F (0 to 55 C)
View Details
3 suppliers