1/3" format, available in standard or high resolution
| Fiber Instrument Sales, Inc./FIS | |
|---|---|
| Product Category | Video Cameras |
| Product Number | S-441 |
| Product Name | CCD Cameras |
| Camera Function | Video |
| Monochrome / Color | Monochrome (optional feature); Color (optional feature) |
| Imaging Technology | CCD Camera; Digital Camera |
| Specialty Camera Type | Low Light Camera |