Atkore International Beam Clamp PS 858 3/4

Description
WIDE THROAT TYPE HOT ROLLED PICKLED OILED COLD FORMED STEEL MATERIAL ELECTROGALVANIZED FINISH 7/8 INCH MAX. JAW CAPACITY .875 MAX. JAW CAPACITY - DECIMAL 7/8 MAX. JAW CAPACITY - FRACTIONAL ELECTRICAL INSTALLATION APPLICATION 2400 LB LOAD CAPACITY 2400 LOAD CAPACITY IN LB POWER-STRUT. BRAND SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD SCREW SIZE 5/8 INCH DIA X 1-1/2 INCH L ROD SIZE 3/4 INCH-10 TPI OVERALL DIMENSION 2 1/2 INCH LENGTH X 2-1/2 INCH HEIGHT X 5/16 INCH THICK WEIGHT 160 LB PER 100 PIECES LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN PS 858 MODEL
Datasheet
Description
WIDE THROAT TYPE HOT ROLLED PICKLED OILED COLD FORMED STEEL MATERIAL ELECTROGALVANIZED FINISH 7/8 INCH MAX. JAW CAPACITY .875 MAX. JAW CAPACITY - DECIMAL 7/8 MAX. JAW CAPACITY - FRACTIONAL ELECTRICAL INSTALLATION APPLICATION 2400 LB LOAD CAPACITY 2400 LOAD CAPACITY IN LB POWER-STRUT. BRAND SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD SCREW SIZE 5/8 INCH DIA X 1-1/2 INCH L ROD SIZE 3/4 INCH-10 TPI OVERALL DIMENSION 2 1/2 INCH LENGTH X 2-1/2 INCH HEIGHT X 5/16 INCH THICK WEIGHT 160 LB PER 100 PIECES LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN PS 858 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - PS 858 3/4 - Atkore International
Harvey, IL, USA
Beam Clamp
PS 858 3/4
Beam Clamp PS 858 3/4
WIDE THROAT TYPE HOT ROLLED PICKLED OILED COLD FORMED STEEL MATERIAL ELECTROGALVANIZED FINISH 7/8 INCH MAX. JAW CAPACITY .875 MAX. JAW CAPACITY - DECIMAL 7/8 MAX. JAW CAPACITY - FRACTIONAL ELECTRICAL INSTALLATION APPLICATION 2400 LB LOAD CAPACITY 2400 LOAD CAPACITY IN LB POWER-STRUT. BRAND SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD SCREW SIZE 5/8 INCH DIA X 1-1/2 INCH L ROD SIZE 3/4 INCH-10 TPI OVERALL DIMENSION 2 1/2 INCH LENGTH X 2-1/2 INCH HEIGHT X 5/16 INCH THICK WEIGHT 160 LB PER 100 PIECES LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN PS 858 MODEL
  • WIDE THROAT TYPE
  • HOT ROLLED PICKLED OILED COLD FORMED STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 7/8 INCH MAX. JAW CAPACITY
  • .875 MAX. JAW CAPACITY - DECIMAL
  • 7/8 MAX. JAW CAPACITY - FRACTIONAL
  • ELECTRICAL INSTALLATION APPLICATION
  • 2400 LB LOAD CAPACITY
  • 2400 LOAD CAPACITY IN LB
  • POWER-STRUT. BRAND
  • SUPPLIED WITH SCREW YES
  • SCREW TYPE SQUARE HEAD
  • SCREW SIZE 5/8 INCH DIA X 1-1/2 INCH L
  • ROD SIZE 3/4 INCH-10 TPI
  • OVERALL DIMENSION 2 1/2 INCH LENGTH X 2-1/2 INCH HEIGHT X 5/16 INCH THICK
  • WEIGHT 160 LB PER 100 PIECES
  • LOAD CAPACITY IN LB - UOM LB
  • MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
  • PS 858 MODEL
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Hand Clamps
Product Number PS 858 3/4
Product Name Beam Clamp
Actuation Manual
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Body Material Steel; Steel
Clamping Width 2.95 to 7.48 inch (75 to 190 mm)
Clamping Force 4409 lbs (2000 kg)
View Details
2,500 LB CAP Straight Line Action Toggle Clamps - 70052 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material Steel; Low Carbon Steel, Zinc Plated
Clamping Force 2.56 lbs (1.16 kg)
View Details
Clamps - 1253807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type One‒handed clamp
Body Material Steel, Polypropylene, Plastic, Polyamide
Capacity / Jaw Opening 23.62 inch (600 mm)
View Details
Beam Clamp - 904S - Producto Electric Corp.
Producto Electric Corp.
Specs
Actuation Manual
Body Material Steel
Capacity / Jaw Opening 0.7500 inch (19.05 mm)
View Details