Atkore International Beam Clamp P1986S GR

Description
I TYPE HOT ROLLED PICKLED OILED ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL MATERIAL PERMA-GREEN. FINISH 7/8 INCH THK MIN. JAW CAPACITY 2 INCH THK MAX. JAW CAPACITY 900 LB LOAD CAPACITY 900 LOAD CAPACITY IN LB UNISTRUT. BRAND SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD SCREW SIZE 1/2 INCH-13 TPI OVERALL WIDTH 1-1/4 INCH WEIGHT 74 LB PER 100 PIECES LOAD RATING 900 LB WHEN USED IN PAIRS SCREW LENGTH 1-1/2 INCH LOAD CAPACITY IN LB - UOM LB
Datasheet
Description
I TYPE HOT ROLLED PICKLED OILED ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL MATERIAL PERMA-GREEN. FINISH 7/8 INCH THK MIN. JAW CAPACITY 2 INCH THK MAX. JAW CAPACITY 900 LB LOAD CAPACITY 900 LOAD CAPACITY IN LB UNISTRUT. BRAND SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD SCREW SIZE 1/2 INCH-13 TPI OVERALL WIDTH 1-1/4 INCH WEIGHT 74 LB PER 100 PIECES LOAD RATING 900 LB WHEN USED IN PAIRS SCREW LENGTH 1-1/2 INCH LOAD CAPACITY IN LB - UOM LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - P1986S GR - Atkore International
Harvey, IL, USA
Beam Clamp
P1986S GR
Beam Clamp P1986S GR
I TYPE HOT ROLLED PICKLED OILED ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL MATERIAL PERMA-GREEN. FINISH 7/8 INCH THK MIN. JAW CAPACITY 2 INCH THK MAX. JAW CAPACITY 900 LB LOAD CAPACITY 900 LOAD CAPACITY IN LB UNISTRUT. BRAND SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD SCREW SIZE 1/2 INCH-13 TPI OVERALL WIDTH 1-1/4 INCH WEIGHT 74 LB PER 100 PIECES LOAD RATING 900 LB WHEN USED IN PAIRS SCREW LENGTH 1-1/2 INCH LOAD CAPACITY IN LB - UOM LB
  • I TYPE
  • HOT ROLLED PICKLED OILED ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL MATERIAL
  • PERMA-GREEN. FINISH
  • 7/8 INCH THK MIN. JAW CAPACITY
  • 2 INCH THK MAX. JAW CAPACITY
  • 900 LB LOAD CAPACITY
  • 900 LOAD CAPACITY IN LB
  • UNISTRUT. BRAND
  • SUPPLIED WITH SCREW YES
  • SCREW TYPE SQUARE HEAD
  • SCREW SIZE 1/2 INCH-13 TPI
  • OVERALL WIDTH 1-1/4 INCH
  • WEIGHT 74 LB PER 100 PIECES
  • LOAD RATING 900 LB WHEN USED IN PAIRS
  • SCREW LENGTH 1-1/2 INCH
  • LOAD CAPACITY IN LB - UOM LB
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Hand Clamps
Product Number P1986S GR
Product Name Beam Clamp
Actuation Manual
Unlock Full Specs
to access all available technical data

Similar Products

225 LB CAP Horizontal Toggle Clamp with Flanged Base & Adjustable U-Bar - 70020 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Horizontal
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Specs
Body Material Steel; Alloy steel.
Clamping Width 0.2362 to 0.4724 inch (6 to 12 mm)
Clamping Force 3307 lbs (1500 kg)
View Details
Clamps - 2726507 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Cast Zinc
Capacity / Jaw Opening 2.17 inch (55 mm)
View Details
Beam Clamp - 270 0075PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Body Material Malleable Iron
Capacity / Jaw Opening 0.7500 inch (19.05 mm)
Clamping Force 500 lbs (227 kg)
View Details