Atkore International Beam Clamp PS 2651 T1

Description
SINGLE U TYPE COLD FORMED HOT ROLLED OIL PICKLED STEEL MATERIAL ELECTROGALVANIZED FINISH ASTM A575, A-576, ASTM A-36 MATERIAL SPECIFICATION 1000 LB LOAD CAPACITY 3/8 INCH SCREW SIZE HEX HEAD SCREW TYPE OVERALL DIMENSION 3-3/8 INCH L X 1-5/8 INCH W X 1/4 INCH THK SERIES PS 2651 MODEL
Datasheet
Description
SINGLE U TYPE COLD FORMED HOT ROLLED OIL PICKLED STEEL MATERIAL ELECTROGALVANIZED FINISH ASTM A575, A-576, ASTM A-36 MATERIAL SPECIFICATION 1000 LB LOAD CAPACITY 3/8 INCH SCREW SIZE HEX HEAD SCREW TYPE OVERALL DIMENSION 3-3/8 INCH L X 1-5/8 INCH W X 1/4 INCH THK SERIES PS 2651 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - PS 2651 T1 - Atkore International
Harvey, IL, USA
Beam Clamp
PS 2651 T1
Beam Clamp PS 2651 T1
SINGLE U TYPE COLD FORMED HOT ROLLED OIL PICKLED STEEL MATERIAL ELECTROGALVANIZED FINISH ASTM A575, A-576, ASTM A-36 MATERIAL SPECIFICATION 1000 LB LOAD CAPACITY 3/8 INCH SCREW SIZE HEX HEAD SCREW TYPE OVERALL DIMENSION 3-3/8 INCH L X 1-5/8 INCH W X 1/4 INCH THK SERIES PS 2651 MODEL
  • SINGLE U TYPE
  • COLD FORMED HOT ROLLED OIL PICKLED STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • ASTM A575, A-576, ASTM A-36 MATERIAL SPECIFICATION
  • 1000 LB LOAD CAPACITY
  • 3/8 INCH SCREW SIZE
  • HEX HEAD SCREW TYPE
  • OVERALL DIMENSION 3-3/8 INCH L X 1-5/8 INCH W X 1/4 INCH THK
  • SERIES PS 2651 MODEL
Supplier's Site Datasheet
Beam Clamp - PS 2651 T1 - Atkore International
Harvey, IL, USA
Beam Clamp
PS 2651 T1
Beam Clamp PS 2651 T1
SINGLE U TYPE STEEL MATERIAL ELECTRO GALVANIZED FINISH ASTM A575/A576/A36 MATERIAL SPECIFICATION 1000 LB LOAD CAPACITY HOLE DIAMETER 9/16 INCH THICKNESS 1/4 INCH INCLUDES BOLT AND 3/8 INCH HEX NUT
  • SINGLE U TYPE
  • STEEL MATERIAL
  • ELECTRO GALVANIZED FINISH
  • ASTM A575/A576/A36 MATERIAL SPECIFICATION
  • 1000 LB LOAD CAPACITY
  • HOLE DIAMETER 9/16 INCH
  • THICKNESS 1/4 INCH
  • INCLUDES BOLT AND 3/8 INCH HEX NUT
Supplier's Site Datasheet
Beam Clamp - PS 2651 T1 - Atkore International
Harvey, IL, USA
Beam Clamp
PS 2651 T1
Beam Clamp PS 2651 T1
SINGLE-U TYPE HOT ROLLED PICKLED OILED COLD FORMED STEEL MATERIAL POWER GOLD FINISH FINISH ELECTRICAL INSTALLATION APPLICATION 1000 LB LOAD CAPACITY 1000 LOAD CAPACITY IN LB POWER-STRUT. BRAND OVERALL DIMENSION 3 INCH LENGTH X 3-3/4 INCH HEIGHT X 1/4 INCH THICK WEIGHT 83 LB PER 100 PIECES FOR USE WITH PS200, PS210, PS300, PS400, PS500, PS520 CHANNEL INCLUDES 3/8 INCH HEX NUT, U-BOLT LOAD CAPACITY IN LB - UOM LB PS 2651 MODEL
  • SINGLE-U TYPE
  • HOT ROLLED PICKLED OILED COLD FORMED STEEL MATERIAL
  • POWER GOLD FINISH FINISH
  • ELECTRICAL INSTALLATION APPLICATION
  • 1000 LB LOAD CAPACITY
  • 1000 LOAD CAPACITY IN LB
  • POWER-STRUT. BRAND
  • OVERALL DIMENSION 3 INCH LENGTH X 3-3/4 INCH HEIGHT X 1/4 INCH THICK
  • WEIGHT 83 LB PER 100 PIECES
  • FOR USE WITH PS200, PS210, PS300, PS400, PS500, PS520 CHANNEL
  • INCLUDES 3/8 INCH HEX NUT, U-BOLT
  • LOAD CAPACITY IN LB - UOM LB
  • PS 2651 MODEL
Supplier's Site Datasheet

Technical Specifications

  Atkore International Atkore International
Product Category Hand Clamps Hand Clamps
Product Number PS 2651 T1 PS 2651 T1
Product Name Beam Clamp Beam Clamp
Actuation Manual Manual
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Jaw Super Clamp WH BC WLL ton 5 - 502300503050790 - Certex UK
Specs
Clamping Force 11023 lbs (4999 kg)
View Details
Clamps - 231279 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Super grip clamp
Body Material Glass Reinforced Nylon
Capacity / Jaw Opening 1.97 inch (50 mm)
View Details
Beam Clamp - 902L - Producto Electric Corp.
Producto Electric Corp.
Specs
Actuation Manual
Body Material Cast Iron
Capacity / Jaw Opening 1.44 inch (36.51 mm)
View Details