Atkore International Beam Clamp P1650S EG

Description
WIDE THROAT TYPE HOT ROLLED PICKLED OILED ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL MATERIAL ELECTROGALVANIZED FINISH 7/8 INCH MAX. JAW CAPACITY .875 MAX. JAW CAPACITY - DECIMAL 7/8 MAX. JAW CAPACITY - FRACTIONAL 1100 LB LOAD CAPACITY 1100 LOAD CAPACITY IN LB UNISTRUT. BRAND SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD SCREW SIZE 1/2 INCH OVERALL DIMENSION 2-1/2 INCH LENGTH X 2-1/2 INCH HEIGHT WEIGHT 100 LB PER 100 PIECES SCREW LENGTH 1-1/2 INCH LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
Datasheet
Description
WIDE THROAT TYPE HOT ROLLED PICKLED OILED ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL MATERIAL ELECTROGALVANIZED FINISH 7/8 INCH MAX. JAW CAPACITY .875 MAX. JAW CAPACITY - DECIMAL 7/8 MAX. JAW CAPACITY - FRACTIONAL 1100 LB LOAD CAPACITY 1100 LOAD CAPACITY IN LB UNISTRUT. BRAND SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD SCREW SIZE 1/2 INCH OVERALL DIMENSION 2-1/2 INCH LENGTH X 2-1/2 INCH HEIGHT WEIGHT 100 LB PER 100 PIECES SCREW LENGTH 1-1/2 INCH LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - P1650S EG - Atkore International
Harvey, IL, USA
Beam Clamp
P1650S EG
Beam Clamp P1650S EG
WIDE THROAT TYPE HOT ROLLED PICKLED OILED ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL MATERIAL ELECTROGALVANIZED FINISH 7/8 INCH MAX. JAW CAPACITY .875 MAX. JAW CAPACITY - DECIMAL 7/8 MAX. JAW CAPACITY - FRACTIONAL 1100 LB LOAD CAPACITY 1100 LOAD CAPACITY IN LB UNISTRUT. BRAND SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD SCREW SIZE 1/2 INCH OVERALL DIMENSION 2-1/2 INCH LENGTH X 2-1/2 INCH HEIGHT WEIGHT 100 LB PER 100 PIECES SCREW LENGTH 1-1/2 INCH LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
  • WIDE THROAT TYPE
  • HOT ROLLED PICKLED OILED ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 7/8 INCH MAX. JAW CAPACITY
  • .875 MAX. JAW CAPACITY - DECIMAL
  • 7/8 MAX. JAW CAPACITY - FRACTIONAL
  • 1100 LB LOAD CAPACITY
  • 1100 LOAD CAPACITY IN LB
  • UNISTRUT. BRAND
  • SUPPLIED WITH SCREW YES
  • SCREW TYPE SQUARE HEAD
  • SCREW SIZE 1/2 INCH
  • OVERALL DIMENSION 2-1/2 INCH LENGTH X 2-1/2 INCH HEIGHT
  • WEIGHT 100 LB PER 100 PIECES
  • SCREW LENGTH 1-1/2 INCH
  • LOAD CAPACITY IN LB - UOM LB
  • MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Hand Clamps
Product Number P1650S EG
Product Name Beam Clamp
Actuation Manual
Unlock Full Specs
to access all available technical data

Similar Products

Horizontal Plate Clamps CH WLL ton 10 - 502101001502794 - Certex UK
Specs
Clamping Width 1.97 to 5.91 inch (50 to 150 mm)
Clamping Force 22046 lbs (9998 kg)
View Details
760 LB CAP Vertical Toggle Clamp with Straight Base & Solid Arm - 70013 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Beam Clamp - 600 - Producto Electric Corp.
Producto Electric Corp.
Specs
Actuation Manual
Body Material Steel; HEAT TREATED SPRING STEEL
Capacity / Jaw Opening 0.5000 inch (12.7 mm)
View Details