Atkore International Beam Clamp P1650AS EG

Description
WIDE THROAT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 7/8 INCH MAX. JAW CAPACITY 7/8 MAX. JAW CAPACITY - FRACTIONAL HOT ROLLED PICKLED OILED PROCESS ASTM A575/A576/A635/A36/A 570 GRADE 33 MATERIAL SPECIFICATION 1100 LB LOAD CAPACITY 1/2 INCH X 1 1/2 INCH SCREW SIZE SQUARE HEAD SCREW TYPE 1100 LOAD CAPACITY IN LB YES SUPPLIED WITH SCREW UNISTRUT[R] BRAND ROD SIZE 1/2 INCH-13 TPI OVERALL DIMENSION 2 1/2 INCH L X 15/16 INCH W X 2 1/2 INCH H X 3/16 INCH THK WEIGHT 100 LB PER 100 PIECES
Datasheet
Description
WIDE THROAT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 7/8 INCH MAX. JAW CAPACITY 7/8 MAX. JAW CAPACITY - FRACTIONAL HOT ROLLED PICKLED OILED PROCESS ASTM A575/A576/A635/A36/A 570 GRADE 33 MATERIAL SPECIFICATION 1100 LB LOAD CAPACITY 1/2 INCH X 1 1/2 INCH SCREW SIZE SQUARE HEAD SCREW TYPE 1100 LOAD CAPACITY IN LB YES SUPPLIED WITH SCREW UNISTRUT[R] BRAND ROD SIZE 1/2 INCH-13 TPI OVERALL DIMENSION 2 1/2 INCH L X 15/16 INCH W X 2 1/2 INCH H X 3/16 INCH THK WEIGHT 100 LB PER 100 PIECES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - P1650AS EG - Atkore International
Harvey, IL, USA
Beam Clamp
P1650AS EG
Beam Clamp P1650AS EG
WIDE THROAT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 7/8 INCH MAX. JAW CAPACITY 7/8 MAX. JAW CAPACITY - FRACTIONAL HOT ROLLED PICKLED OILED PROCESS ASTM A575/A576/A635/A36/A 570 GRADE 33 MATERIAL SPECIFICATION 1100 LB LOAD CAPACITY 1/2 INCH X 1 1/2 INCH SCREW SIZE SQUARE HEAD SCREW TYPE 1100 LOAD CAPACITY IN LB YES SUPPLIED WITH SCREW UNISTRUT[R] BRAND ROD SIZE 1/2 INCH-13 TPI OVERALL DIMENSION 2 1/2 INCH L X 15/16 INCH W X 2 1/2 INCH H X 3/16 INCH THK WEIGHT 100 LB PER 100 PIECES
  • WIDE THROAT TYPE
  • STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 7/8 INCH MAX. JAW CAPACITY
  • 7/8 MAX. JAW CAPACITY - FRACTIONAL
  • HOT ROLLED PICKLED OILED PROCESS
  • ASTM A575/A576/A635/A36/A570 GRADE 33 MATERIAL SPECIFICATION
  • 1100 LB LOAD CAPACITY
  • 1/2 INCH X 1 1/2 INCH SCREW SIZE
  • SQUARE HEAD SCREW TYPE
  • 1100 LOAD CAPACITY IN LB
  • YES SUPPLIED WITH SCREW
  • UNISTRUT[R] BRAND
  • ROD SIZE 1/2 INCH-13 TPI
  • OVERALL DIMENSION 2 1/2 INCH L X 15/16 INCH W X 2 1/2 INCH H X 3/16 INCH THK
  • WEIGHT 100 LB PER 100 PIECES
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Hand Clamps
Product Number P1650AS EG
Product Name Beam Clamp
Actuation Manual
Unlock Full Specs
to access all available technical data

Similar Products

Beam Clamp IPBC WLL ton 3 - 502100300250210 - Certex UK
Specs
Body Material Steel; Alloy steel.
Clamping Width 0.0 to 0.9843 inch (0.0 to 25 mm)
Clamping Force 6614 lbs (2999 kg)
View Details
500 LB CAP Horizontal Toggle Clamp with Flanged Base & Adjustable U-Bar - 70022 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Horizontal
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Beam Clamp - 902 - Producto Electric Corp.
Producto Electric Corp.
Specs
Actuation Manual
Body Material Cast Iron
Capacity / Jaw Opening 0.7500 inch (19.05 mm)
View Details