Atkore International Beam Clamp P2676 EG

Description
WIDE THROAT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 7/8 INCH MAX. JAW CAPACITY 7/8 MAX. JAW CAPACITY - FRACTIONAL HOT ROLLED PICKLED OILED PROCESS ASTM A575/A576/A635/A36/A 570 GRADE 33 MATERIAL SPECIFICATION 500 LB LOAD CAPACITY 1/2 INCH X 2 INCH SCREW SIZE SQUARE HEAD SCREW TYPE 500 LOAD CAPACITY IN LB YES SUPPLIED WITH SCREW UNISTRUT[R] BRAND ROD SIZE 1/2 INCH OVERALL DIMENSION 2 5/8 INCH L X 2 7/8 INCH H WEIGHT 72 LB PER 100 PIECES
Datasheet
Description
WIDE THROAT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 7/8 INCH MAX. JAW CAPACITY 7/8 MAX. JAW CAPACITY - FRACTIONAL HOT ROLLED PICKLED OILED PROCESS ASTM A575/A576/A635/A36/A 570 GRADE 33 MATERIAL SPECIFICATION 500 LB LOAD CAPACITY 1/2 INCH X 2 INCH SCREW SIZE SQUARE HEAD SCREW TYPE 500 LOAD CAPACITY IN LB YES SUPPLIED WITH SCREW UNISTRUT[R] BRAND ROD SIZE 1/2 INCH OVERALL DIMENSION 2 5/8 INCH L X 2 7/8 INCH H WEIGHT 72 LB PER 100 PIECES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - P2676 EG - Atkore International
Harvey, IL, USA
Beam Clamp
P2676 EG
Beam Clamp P2676 EG
WIDE THROAT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 7/8 INCH MAX. JAW CAPACITY 7/8 MAX. JAW CAPACITY - FRACTIONAL HOT ROLLED PICKLED OILED PROCESS ASTM A575/A576/A635/A36/A 570 GRADE 33 MATERIAL SPECIFICATION 500 LB LOAD CAPACITY 1/2 INCH X 2 INCH SCREW SIZE SQUARE HEAD SCREW TYPE 500 LOAD CAPACITY IN LB YES SUPPLIED WITH SCREW UNISTRUT[R] BRAND ROD SIZE 1/2 INCH OVERALL DIMENSION 2 5/8 INCH L X 2 7/8 INCH H WEIGHT 72 LB PER 100 PIECES
  • WIDE THROAT TYPE
  • STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 7/8 INCH MAX. JAW CAPACITY
  • 7/8 MAX. JAW CAPACITY - FRACTIONAL
  • HOT ROLLED PICKLED OILED PROCESS
  • ASTM A575/A576/A635/A36/A570 GRADE 33 MATERIAL SPECIFICATION
  • 500 LB LOAD CAPACITY
  • 1/2 INCH X 2 INCH SCREW SIZE
  • SQUARE HEAD SCREW TYPE
  • 500 LOAD CAPACITY IN LB
  • YES SUPPLIED WITH SCREW
  • UNISTRUT[R] BRAND
  • ROD SIZE 1/2 INCH
  • OVERALL DIMENSION 2 5/8 INCH L X 2 7/8 INCH H
  • WEIGHT 72 LB PER 100 PIECES
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Hand Clamps
Product Number P2676 EG
Product Name Beam Clamp
Actuation Manual
Unlock Full Specs
to access all available technical data

Similar Products

Beam Clamps - 2776593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Cast Iron; Cast Iron
View Details
140 LB CAP Vertical Toggle Clamp with Flanged Base & Solid Arm - 70002 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Horizontal Plate Clamps CH WLL ton 15 - 502101501502794 - Certex UK
Specs
Clamping Width 1.97 to 5.91 inch (50 to 150 mm)
Clamping Force 33069 lbs (14997 kg)
View Details