Atkore International Beam Clamp P1272S EG

Description
I TYPE HOT ROLLED PICKLED OILED ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL MATERIAL ELECTROGALVANIZED FINISH 3/4 INCH THK MAX. JAW CAPACITY 450 LB LOAD CAPACITY 450 LOAD CAPACITY IN LB UNISTRUT. BRAND SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD SCREW SIZE 3/8 INCH-16 TPI OVERALL WIDTH 1-1/4 INCH WEIGHT 39 LB PER 100 PIECES LOAD RATING 450 LB WHEN USED IN PAIRS SCREW LENGTH 1-1/2 INCH LOAD CAPACITY IN LB - UOM LB
Datasheet
Description
I TYPE HOT ROLLED PICKLED OILED ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL MATERIAL ELECTROGALVANIZED FINISH 3/4 INCH THK MAX. JAW CAPACITY 450 LB LOAD CAPACITY 450 LOAD CAPACITY IN LB UNISTRUT. BRAND SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD SCREW SIZE 3/8 INCH-16 TPI OVERALL WIDTH 1-1/4 INCH WEIGHT 39 LB PER 100 PIECES LOAD RATING 450 LB WHEN USED IN PAIRS SCREW LENGTH 1-1/2 INCH LOAD CAPACITY IN LB - UOM LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - P1272S EG - Atkore International
Harvey, IL, USA
Beam Clamp
P1272S EG
Beam Clamp P1272S EG
I TYPE HOT ROLLED PICKLED OILED ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL MATERIAL ELECTROGALVANIZED FINISH 3/4 INCH THK MAX. JAW CAPACITY 450 LB LOAD CAPACITY 450 LOAD CAPACITY IN LB UNISTRUT. BRAND SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD SCREW SIZE 3/8 INCH-16 TPI OVERALL WIDTH 1-1/4 INCH WEIGHT 39 LB PER 100 PIECES LOAD RATING 450 LB WHEN USED IN PAIRS SCREW LENGTH 1-1/2 INCH LOAD CAPACITY IN LB - UOM LB
  • I TYPE
  • HOT ROLLED PICKLED OILED ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 3/4 INCH THK MAX. JAW CAPACITY
  • 450 LB LOAD CAPACITY
  • 450 LOAD CAPACITY IN LB
  • UNISTRUT. BRAND
  • SUPPLIED WITH SCREW YES
  • SCREW TYPE SQUARE HEAD
  • SCREW SIZE 3/8 INCH-16 TPI
  • OVERALL WIDTH 1-1/4 INCH
  • WEIGHT 39 LB PER 100 PIECES
  • LOAD RATING 450 LB WHEN USED IN PAIRS
  • SCREW LENGTH 1-1/2 INCH
  • LOAD CAPACITY IN LB - UOM LB
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Hand Clamps
Product Number P1272S EG
Product Name Beam Clamp
Actuation Manual
Unlock Full Specs
to access all available technical data

Similar Products

Beam Clamp - IPBSNZ WLL ton 1.50 - 502100150320190 - Certex UK
Specs
Body Material Steel; Alloy steel.
Clamping Width 0.0 to 1.26 inch (0.0 to 32 mm)
Clamping Force 3307 lbs (1500 kg)
View Details
760 LB CAP Horizontal Toggle Clamp with Flanged Base & Adjustable U-Bar - 70024 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Horizontal
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Clamps - 2726488 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Steel; Steel
Capacity / Jaw Opening 11.81 inch (300 mm)
View Details
Beam Clamp - 902L - Producto Electric Corp.
Producto Electric Corp.
Specs
Actuation Manual
Body Material Cast Iron
Capacity / Jaw Opening 1.44 inch (36.51 mm)
View Details