Atkore International Beam Clamp PS 686

Description
HOT ROLLED PICKLED OILED COLD FORMED STEEL MATERIAL HOT DIP GALVANIZED FINISH 1/2 INCH MAX. JAW CAPACITY .5 MAX. JAW CAPACITY - DECIMAL 1/2 MAX. JAW CAPACITY - FRACTIONAL ELECTRICAL INSTALLATION APPLICATION 600 LB FOR 12 GAUGE, 500 LB FOR 14 GAUGE CHANNEL LOAD CAPACITY POWER-STRUT. BRAND SUPPLIED WITH SCREW NO OVERALL DIMENSION 2-1/8 INCH WIDTH X 1/4 INCH THICK WEIGHT 26 LB PER 100 PIECES CLAMP REQUIRES 1/2 INCH-13 TPI X 1 1/2 INCH LENGTH HEX HEAD CAP SCREW, 1/2 INCH CHANNEL NUT MAXIMUM JAW CAPACITY - DECIMAL - UOM IN PS 686 MODEL
Datasheet
Description
HOT ROLLED PICKLED OILED COLD FORMED STEEL MATERIAL HOT DIP GALVANIZED FINISH 1/2 INCH MAX. JAW CAPACITY .5 MAX. JAW CAPACITY - DECIMAL 1/2 MAX. JAW CAPACITY - FRACTIONAL ELECTRICAL INSTALLATION APPLICATION 600 LB FOR 12 GAUGE, 500 LB FOR 14 GAUGE CHANNEL LOAD CAPACITY POWER-STRUT. BRAND SUPPLIED WITH SCREW NO OVERALL DIMENSION 2-1/8 INCH WIDTH X 1/4 INCH THICK WEIGHT 26 LB PER 100 PIECES CLAMP REQUIRES 1/2 INCH-13 TPI X 1 1/2 INCH LENGTH HEX HEAD CAP SCREW, 1/2 INCH CHANNEL NUT MAXIMUM JAW CAPACITY - DECIMAL - UOM IN PS 686 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - PS 686 - Atkore International
Harvey, IL, USA
Beam Clamp
PS 686
Beam Clamp PS 686
HOT ROLLED PICKLED OILED COLD FORMED STEEL MATERIAL HOT DIP GALVANIZED FINISH 1/2 INCH MAX. JAW CAPACITY .5 MAX. JAW CAPACITY - DECIMAL 1/2 MAX. JAW CAPACITY - FRACTIONAL ELECTRICAL INSTALLATION APPLICATION 600 LB FOR 12 GAUGE, 500 LB FOR 14 GAUGE CHANNEL LOAD CAPACITY POWER-STRUT. BRAND SUPPLIED WITH SCREW NO OVERALL DIMENSION 2-1/8 INCH WIDTH X 1/4 INCH THICK WEIGHT 26 LB PER 100 PIECES CLAMP REQUIRES 1/2 INCH-13 TPI X 1 1/2 INCH LENGTH HEX HEAD CAP SCREW, 1/2 INCH CHANNEL NUT MAXIMUM JAW CAPACITY - DECIMAL - UOM IN PS 686 MODEL
  • HOT ROLLED PICKLED OILED COLD FORMED STEEL MATERIAL
  • HOT DIP GALVANIZED FINISH
  • 1/2 INCH MAX. JAW CAPACITY
  • .5 MAX. JAW CAPACITY - DECIMAL
  • 1/2 MAX. JAW CAPACITY - FRACTIONAL
  • ELECTRICAL INSTALLATION APPLICATION
  • 600 LB FOR 12 GAUGE, 500 LB FOR 14 GAUGE CHANNEL LOAD CAPACITY
  • POWER-STRUT. BRAND
  • SUPPLIED WITH SCREW NO
  • OVERALL DIMENSION 2-1/8 INCH WIDTH X 1/4 INCH THICK
  • WEIGHT 26 LB PER 100 PIECES
  • CLAMP REQUIRES 1/2 INCH-13 TPI X 1 1/2 INCH LENGTH HEX HEAD CAP SCREW, 1/2 INCH CHANNEL NUT
  • MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
  • PS 686 MODEL
Supplier's Site Datasheet
Beam Clamp - PS 686 - Atkore International
Harvey, IL, USA
Beam Clamp
PS 686
Beam Clamp PS 686
COLD FORMED HOT ROLLED OIL PICKLED STEEL MATERIAL ELECTROGALVANIZED FINISH 1/2 INCH MAX. JAW CAPACITY ASTM A575, A-576, ASTM A-36 MATERIAL SPECIFICATION 600 LB LOAD CAPACITY 1/2 INCH-13 TPI SCREW SIZE HEX HEAD SCREW TYPE OVERALL DIMENSION 2-1/8 INCH L X 1/4 INCH THK
  • COLD FORMED HOT ROLLED OIL PICKLED STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 1/2 INCH MAX. JAW CAPACITY
  • ASTM A575, A-576, ASTM A-36 MATERIAL SPECIFICATION
  • 600 LB LOAD CAPACITY
  • 1/2 INCH-13 TPI SCREW SIZE
  • HEX HEAD SCREW TYPE
  • OVERALL DIMENSION 2-1/8 INCH L X 1/4 INCH THK
Supplier's Site Datasheet
Beam Clamp - PS 686 - Atkore International
Harvey, IL, USA
Beam Clamp
PS 686
Beam Clamp PS 686
COLD FORMED HOT ROLLED OIL PICKLED STEEL MATERIAL POWER-GREEN. FINISH FINISH 1/2 INCH MAX. JAW CAPACITY .5 MAX. JAW CAPACITY - DECIMAL 1/2 MAX. JAW CAPACITY - FRACTIONAL 600 LB LOAD CAPACITY 600 LOAD CAPACITY IN LB POWER-STRUT. BRAND SUPPLIED WITH SCREW NO SCREW TYPE HEX HEAD SCREW SIZE 1/2 INCH-13 TPI OVERALL DIMENSION 2-1/8 INCH LENGTH X 1/4 INCH THICKNESS WEIGHT 26 LB PER 100 PIECES SCREW LENGTH 1-1/2 INCH LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN PS 686 MODEL
  • COLD FORMED HOT ROLLED OIL PICKLED STEEL MATERIAL
  • POWER-GREEN. FINISH FINISH
  • 1/2 INCH MAX. JAW CAPACITY
  • .5 MAX. JAW CAPACITY - DECIMAL
  • 1/2 MAX. JAW CAPACITY - FRACTIONAL
  • 600 LB LOAD CAPACITY
  • 600 LOAD CAPACITY IN LB
  • POWER-STRUT. BRAND
  • SUPPLIED WITH SCREW NO
  • SCREW TYPE HEX HEAD
  • SCREW SIZE 1/2 INCH-13 TPI
  • OVERALL DIMENSION 2-1/8 INCH LENGTH X 1/4 INCH THICKNESS
  • WEIGHT 26 LB PER 100 PIECES
  • SCREW LENGTH 1-1/2 INCH
  • LOAD CAPACITY IN LB - UOM LB
  • MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
  • PS 686 MODEL
Supplier's Site Datasheet
Beam Clamp - PS 686 - Atkore International
Harvey, IL, USA
Beam Clamp
PS 686
Beam Clamp PS 686
HOT ROLLED PICKLED OILED COLD FORMED STEEL MATERIAL POWER GOLD FINISH FINISH 1/2 INCH MAX. JAW CAPACITY .5 MAX. JAW CAPACITY - DECIMAL 1/2 MAX. JAW CAPACITY - FRACTIONAL ELECTRICAL INSTALLATION APPLICATION 600 LB FOR 12 GAUGE, 500 LB FOR 14 GAUGE CHANNEL LOAD CAPACITY POWER-STRUT. BRAND SUPPLIED WITH SCREW NO OVERALL DIMENSION 2-1/8 INCH WIDTH X 1/4 INCH THICK WEIGHT 26 LB PER 100 PIECES CLAMP REQUIRES 1/2 INCH-13 TPI X 1 1/2 INCH LENGTH HEX HEAD CAP SCREW, 1/2 INCH CHANNEL NUT MAXIMUM JAW CAPACITY - DECIMAL - UOM IN PS 686 MODEL
  • HOT ROLLED PICKLED OILED COLD FORMED STEEL MATERIAL
  • POWER GOLD FINISH FINISH
  • 1/2 INCH MAX. JAW CAPACITY
  • .5 MAX. JAW CAPACITY - DECIMAL
  • 1/2 MAX. JAW CAPACITY - FRACTIONAL
  • ELECTRICAL INSTALLATION APPLICATION
  • 600 LB FOR 12 GAUGE, 500 LB FOR 14 GAUGE CHANNEL LOAD CAPACITY
  • POWER-STRUT. BRAND
  • SUPPLIED WITH SCREW NO
  • OVERALL DIMENSION 2-1/8 INCH WIDTH X 1/4 INCH THICK
  • WEIGHT 26 LB PER 100 PIECES
  • CLAMP REQUIRES 1/2 INCH-13 TPI X 1 1/2 INCH LENGTH HEX HEAD CAP SCREW, 1/2 INCH CHANNEL NUT
  • MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
  • PS 686 MODEL
Supplier's Site Datasheet

Technical Specifications

  Atkore International Atkore International Atkore International
Product Category Hand Clamps Hand Clamps Hand Clamps
Product Number PS 686 PS 686 PS 686
Product Name Beam Clamp Beam Clamp Beam Clamp
Actuation Manual Manual Manual
Unlock Full Specs
to access all available technical data

Similar Products

Horizontal Plate Clamps CH WLL ton 2 - 502100200322794 - Certex UK
Specs
Clamping Width 0.1969 to 1.26 inch (5 to 32 mm)
Clamping Force 4409 lbs (2000 kg)
View Details
160 LB CAP Horizontal Toggle Clamp with Flanged Base & Adjustable U-Bar - 70141 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Horizontal
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Beam Clamps - 1766945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Hot dipped galvanised
View Details
Beam Clamp - 902 - Producto Electric Corp.
Producto Electric Corp.
Specs
Actuation Manual
Body Material Cast Iron
Capacity / Jaw Opening 0.7500 inch (19.05 mm)
View Details