Atkore International Beam Clamp P2894-25 EG

Description
WIDE THROAT TYPE MALLEABLE IRON MATERIAL ELECTROGALVANIZED FINISH 7/8 INCH MAX. JAW CAPACITY 7/8 MAX. JAW CAPACITY - FRACTIONAL 150 LB LOAD CAPACITY SQUARE HEAD SCREW TYPE 150 LOAD CAPACITY IN LB YES SUPPLIED WITH SCREW UNISTRUT[R] BRAND ROD SIZE 1/4 INCH OVERALL DIMENSION 1 1/8 INCH LENGTH X 1 1/4 INCH HEIGHT WEIGHT 23 LB PER 100 PIECES
Datasheet
Description
WIDE THROAT TYPE MALLEABLE IRON MATERIAL ELECTROGALVANIZED FINISH 7/8 INCH MAX. JAW CAPACITY 7/8 MAX. JAW CAPACITY - FRACTIONAL 150 LB LOAD CAPACITY SQUARE HEAD SCREW TYPE 150 LOAD CAPACITY IN LB YES SUPPLIED WITH SCREW UNISTRUT[R] BRAND ROD SIZE 1/4 INCH OVERALL DIMENSION 1 1/8 INCH LENGTH X 1 1/4 INCH HEIGHT WEIGHT 23 LB PER 100 PIECES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - P2894-25 EG - Atkore International
Harvey, IL, USA
Beam Clamp
P2894-25 EG
Beam Clamp P2894-25 EG
WIDE THROAT TYPE MALLEABLE IRON MATERIAL ELECTROGALVANIZED FINISH 7/8 INCH MAX. JAW CAPACITY 7/8 MAX. JAW CAPACITY - FRACTIONAL 150 LB LOAD CAPACITY SQUARE HEAD SCREW TYPE 150 LOAD CAPACITY IN LB YES SUPPLIED WITH SCREW UNISTRUT[R] BRAND ROD SIZE 1/4 INCH OVERALL DIMENSION 1 1/8 INCH LENGTH X 1 1/4 INCH HEIGHT WEIGHT 23 LB PER 100 PIECES
  • WIDE THROAT TYPE
  • MALLEABLE IRON MATERIAL
  • ELECTROGALVANIZED FINISH
  • 7/8 INCH MAX. JAW CAPACITY
  • 7/8 MAX. JAW CAPACITY - FRACTIONAL
  • 150 LB LOAD CAPACITY
  • SQUARE HEAD SCREW TYPE
  • 150 LOAD CAPACITY IN LB
  • YES SUPPLIED WITH SCREW
  • UNISTRUT[R] BRAND
  • ROD SIZE 1/4 INCH
  • OVERALL DIMENSION 1 1/8 INCH LENGTH X 1 1/4 INCH HEIGHT
  • WEIGHT 23 LB PER 100 PIECES
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Hand Clamps
Product Number P2894-25 EG
Product Name Beam Clamp
Actuation Manual
Unlock Full Specs
to access all available technical data

Similar Products

Clamps - 708857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Zinc
View Details
Horizontal Plate Clamps CH WLL ton 15 - 502101501002790 - Certex UK
Specs
Clamping Width 0.1969 to 3.94 inch (5 to 100 mm)
Clamping Force 33069 lbs (14997 kg)
View Details
HDV1500/FA Hold Down Vertical Clamp - 72108 - Jergens, Inc.
Specs
Toggle Clamp Type Vertical
Clamping Force 1543 lbs (700 kg)
View Details
Witte Clamp -  - Witte Company, Inc. (The)
Witte Company, Inc. (The)
Specs
Clamp Type C / G Clamp
Actuation Manual
Clamping Mechanism Screw
View Details