Atkore International Beam Clamp P2899-37 PL

Description
WIDE THROAT TYPE STAINLESS STEEL MATERIAL PLAIN FINISH 1 1/4 INCH MAX. JAW CAPACITY 1 1/4 MAX. JAW CAPACITY - FRACTIONAL HOT ROLLED PICKLED OILED PROCESS ASTM A575/A576/A635/A36/A 1011 GRADE 33 MATERIAL SPECIFICATION 500 LB LOAD CAPACITY SQUARE HEAD SCREW TYPE 500 LOAD CAPACITY IN LB YES SUPPLIED WITH SCREW UNISTRUT[R] BRAND APPLICABLE STANDARD UL, FM ROD SIZE 3/8 INCH JAW DEPTH 1 INCH OVERALL DIMENSION 1 5/8 INCH L X 2 INCH H WEIGHT 28 LB PER 100 PIECES
Datasheet
Description
WIDE THROAT TYPE STAINLESS STEEL MATERIAL PLAIN FINISH 1 1/4 INCH MAX. JAW CAPACITY 1 1/4 MAX. JAW CAPACITY - FRACTIONAL HOT ROLLED PICKLED OILED PROCESS ASTM A575/A576/A635/A36/A 1011 GRADE 33 MATERIAL SPECIFICATION 500 LB LOAD CAPACITY SQUARE HEAD SCREW TYPE 500 LOAD CAPACITY IN LB YES SUPPLIED WITH SCREW UNISTRUT[R] BRAND APPLICABLE STANDARD UL, FM ROD SIZE 3/8 INCH JAW DEPTH 1 INCH OVERALL DIMENSION 1 5/8 INCH L X 2 INCH H WEIGHT 28 LB PER 100 PIECES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - P2899-37 PL - Atkore International
Harvey, IL, USA
Beam Clamp
P2899-37 PL
Beam Clamp P2899-37 PL
WIDE THROAT TYPE STAINLESS STEEL MATERIAL PLAIN FINISH 1 1/4 INCH MAX. JAW CAPACITY 1 1/4 MAX. JAW CAPACITY - FRACTIONAL HOT ROLLED PICKLED OILED PROCESS ASTM A575/A576/A635/A36/A 1011 GRADE 33 MATERIAL SPECIFICATION 500 LB LOAD CAPACITY SQUARE HEAD SCREW TYPE 500 LOAD CAPACITY IN LB YES SUPPLIED WITH SCREW UNISTRUT[R] BRAND APPLICABLE STANDARD UL, FM ROD SIZE 3/8 INCH JAW DEPTH 1 INCH OVERALL DIMENSION 1 5/8 INCH L X 2 INCH H WEIGHT 28 LB PER 100 PIECES
  • WIDE THROAT TYPE
  • STAINLESS STEEL MATERIAL
  • PLAIN FINISH
  • 1 1/4 INCH MAX. JAW CAPACITY
  • 1 1/4 MAX. JAW CAPACITY - FRACTIONAL
  • HOT ROLLED PICKLED OILED PROCESS
  • ASTM A575/A576/A635/A36/A1011 GRADE 33 MATERIAL SPECIFICATION
  • 500 LB LOAD CAPACITY
  • SQUARE HEAD SCREW TYPE
  • 500 LOAD CAPACITY IN LB
  • YES SUPPLIED WITH SCREW
  • UNISTRUT[R] BRAND
  • APPLICABLE STANDARD UL, FM
  • ROD SIZE 3/8 INCH
  • JAW DEPTH 1 INCH
  • OVERALL DIMENSION 1 5/8 INCH L X 2 INCH H
  • WEIGHT 28 LB PER 100 PIECES
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Hand Clamps
Product Number P2899-37 PL
Product Name Beam Clamp
Actuation Manual
Unlock Full Specs
to access all available technical data

Similar Products

7,700 LB CAP Pulling Action Latch Toggle Clamps - 70033 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Latch Type Clamps (Pull Clamps)
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Girder Clamp - Bulldog WLL ton 1 Ton -  - Certex UK
Specs
Clamping Force 2205 lbs (1000 kg)
View Details
Clamps - 2726459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Steel; Steel
Capacity / Jaw Opening 5.91 inch (150 mm)
View Details