Atkore International Beam Clamp P2899-75 EG

Description
WIDE THROAT TYPE STAINLESS STEEL MATERIAL ELECTROGALVANIZED FINISH 1 1/4 INCH MAX. JAW CAPACITY 1 1/4 MAX. JAW CAPACITY - FRACTIONAL HOT ROLLED PICKLED OILED PROCESS ASTM A575/A576/A635/A36/A 1011 GRADE 33 MATERIAL SPECIFICATION 800 LB LOAD CAPACITY SQUARE HEAD SCREW TYPE 800 LOAD CAPACITY IN LB YES SUPPLIED WITH SCREW UNISTRUT[R] BRAND APPLICABLE STANDARD UL, FM ROD SIZE 3/4 INCH JAW DEPTH 1 3/8 INCH OVERALL DIMENSION 1 7/8 INCH LENGTH X 2 3/8 INCH H WEIGHT 83 LB PER 100 PIECES
Datasheet
Description
WIDE THROAT TYPE STAINLESS STEEL MATERIAL ELECTROGALVANIZED FINISH 1 1/4 INCH MAX. JAW CAPACITY 1 1/4 MAX. JAW CAPACITY - FRACTIONAL HOT ROLLED PICKLED OILED PROCESS ASTM A575/A576/A635/A36/A 1011 GRADE 33 MATERIAL SPECIFICATION 800 LB LOAD CAPACITY SQUARE HEAD SCREW TYPE 800 LOAD CAPACITY IN LB YES SUPPLIED WITH SCREW UNISTRUT[R] BRAND APPLICABLE STANDARD UL, FM ROD SIZE 3/4 INCH JAW DEPTH 1 3/8 INCH OVERALL DIMENSION 1 7/8 INCH LENGTH X 2 3/8 INCH H WEIGHT 83 LB PER 100 PIECES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - P2899-75 EG - Atkore International
Harvey, IL, USA
Beam Clamp
P2899-75 EG
Beam Clamp P2899-75 EG
WIDE THROAT TYPE STAINLESS STEEL MATERIAL ELECTROGALVANIZED FINISH 1 1/4 INCH MAX. JAW CAPACITY 1 1/4 MAX. JAW CAPACITY - FRACTIONAL HOT ROLLED PICKLED OILED PROCESS ASTM A575/A576/A635/A36/A 1011 GRADE 33 MATERIAL SPECIFICATION 800 LB LOAD CAPACITY SQUARE HEAD SCREW TYPE 800 LOAD CAPACITY IN LB YES SUPPLIED WITH SCREW UNISTRUT[R] BRAND APPLICABLE STANDARD UL, FM ROD SIZE 3/4 INCH JAW DEPTH 1 3/8 INCH OVERALL DIMENSION 1 7/8 INCH LENGTH X 2 3/8 INCH H WEIGHT 83 LB PER 100 PIECES
  • WIDE THROAT TYPE
  • STAINLESS STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 1 1/4 INCH MAX. JAW CAPACITY
  • 1 1/4 MAX. JAW CAPACITY - FRACTIONAL
  • HOT ROLLED PICKLED OILED PROCESS
  • ASTM A575/A576/A635/A36/A1011 GRADE 33 MATERIAL SPECIFICATION
  • 800 LB LOAD CAPACITY
  • SQUARE HEAD SCREW TYPE
  • 800 LOAD CAPACITY IN LB
  • YES SUPPLIED WITH SCREW
  • UNISTRUT[R] BRAND
  • APPLICABLE STANDARD UL, FM
  • ROD SIZE 3/4 INCH
  • JAW DEPTH 1 3/8 INCH
  • OVERALL DIMENSION 1 7/8 INCH LENGTH X 2 3/8 INCH H
  • WEIGHT 83 LB PER 100 PIECES
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Hand Clamps
Product Number P2899-75 EG
Product Name Beam Clamp
Actuation Manual
Unlock Full Specs
to access all available technical data

Similar Products

Beam Clamp IPBC WLL ton 1 - 502100100200210 - Certex UK
Specs
Body Material Steel; Alloy steel.
Clamping Width 0.0 to 0.7874 inch (0.0 to 20 mm)
Clamping Force 2205 lbs (1000 kg)
View Details
Socket Toggle Screws - 33306 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material 4140 Steel
View Details
Clamps - 2726454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity / Jaw Opening 5.91 inch (150 mm)
View Details
Beam Clamp - 903L - Producto Electric Corp.
Producto Electric Corp.
Specs
Actuation Manual
Body Material Cast Iron
Capacity / Jaw Opening 1 inch (25.4 mm)
View Details