Hubbell Incorporated Incandescent Lampholder RL8804

Description
FIXTURE TYPE UL, CUL APPROVAL 600 V VOLTAGE RATING SCREW MOUNTING PORCELAIN BODY MATERIAL 660 W LAMP WATTAGE (4) SCREW TERMINAL TYPE KEYLESS OPERATOR TYPE MEDIUM LAMP BASE WHITE BODY COLOR SCREW SIZE #8-32 TPI
Datasheet
Description
FIXTURE TYPE UL, CUL APPROVAL 600 V VOLTAGE RATING SCREW MOUNTING PORCELAIN BODY MATERIAL 660 W LAMP WATTAGE (4) SCREW TERMINAL TYPE KEYLESS OPERATOR TYPE MEDIUM LAMP BASE WHITE BODY COLOR SCREW SIZE #8-32 TPI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - RL8804 - Hubbell Incorporated
Orange, CT, USA
Incandescent Lampholder
RL8804
Incandescent Lampholder RL8804
FIXTURE TYPE UL, CUL APPROVAL 600 V VOLTAGE RATING SCREW MOUNTING PORCELAIN BODY MATERIAL 660 W LAMP WATTAGE (4) SCREW TERMINAL TYPE KEYLESS OPERATOR TYPE MEDIUM LAMP BASE WHITE BODY COLOR SCREW SIZE #8-32 TPI
  • FIXTURE TYPE
  • UL, CUL APPROVAL
  • 600 V VOLTAGE RATING
  • SCREW MOUNTING
  • PORCELAIN BODY MATERIAL
  • 660 W LAMP WATTAGE
  • (4) SCREW TERMINAL TYPE
  • KEYLESS OPERATOR TYPE
  • MEDIUM LAMP BASE
  • WHITE BODY COLOR
  • SCREW SIZE #8-32 TPI
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lampholders
Product Number RL8804
Product Name Incandescent Lampholder
Lamp Base Holder Type Edison Screw
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Pigtail Light Socket, Medium Base Black - 6501 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 600 volts
Maximum Wattage 660 watts
View Details
LED Holders - 1711947 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
LED Holders - 2231543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
 - HW-S Sockets - Harris Lighting Services, Inc.
Harris Lighting Services, Inc.
Specs
Lamp Base Holder Type BiPin
View Details