Hubbell Incorporated Outdoor Lampholder PLTS100WH

Description
BELL STYLE TYPE POLYBUTYLENE TEREPHTHALATE MATERIAL WHITE FINISH UL APPROVAL GENERAL OUTDOOR LIGHTING APPLICATION SWIVEL MOUNTING INCANDESCENT LAMP TYPE 150 W LAMP WATTAGE WIRE LEAD TERMINAL TYPE ENCLOSURE TYPE NEMA 3R APPLICABLE STANDARD NEC
Datasheet
Description
BELL STYLE TYPE POLYBUTYLENE TEREPHTHALATE MATERIAL WHITE FINISH UL APPROVAL GENERAL OUTDOOR LIGHTING APPLICATION SWIVEL MOUNTING INCANDESCENT LAMP TYPE 150 W LAMP WATTAGE WIRE LEAD TERMINAL TYPE ENCLOSURE TYPE NEMA 3R APPLICABLE STANDARD NEC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Lampholder - PLTS100WH - Hubbell Incorporated
Orange, CT, USA
Outdoor Lampholder
PLTS100WH
Outdoor Lampholder PLTS100WH
BELL STYLE TYPE POLYBUTYLENE TEREPHTHALATE MATERIAL WHITE FINISH UL APPROVAL GENERAL OUTDOOR LIGHTING APPLICATION SWIVEL MOUNTING INCANDESCENT LAMP TYPE 150 W LAMP WATTAGE WIRE LEAD TERMINAL TYPE ENCLOSURE TYPE NEMA 3R APPLICABLE STANDARD NEC
  • BELL STYLE TYPE
  • POLYBUTYLENE TEREPHTHALATE MATERIAL
  • WHITE FINISH
  • UL APPROVAL
  • GENERAL OUTDOOR LIGHTING APPLICATION
  • SWIVEL MOUNTING
  • INCANDESCENT LAMP TYPE
  • 150 W LAMP WATTAGE
  • WIRE LEAD TERMINAL TYPE
  • ENCLOSURE TYPE NEMA 3R
  • APPLICABLE STANDARD NEC
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lampholders
Product Number PLTS100WH
Product Name Outdoor Lampholder
Maximum Wattage 150 watts
Unlock Full Specs
to access all available technical data

Similar Products

Porcelain Lampholder, Medium Base White - 6513 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
LED Holders - 1712013 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Lamp Holders - 6683291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type Lamp Holders
View Details
 - HW-S Sockets - Harris Lighting Services, Inc.
Harris Lighting Services, Inc.
Specs
Lamp Base Holder Type BiPin
View Details