The sterile PET Square Media Bottles are manufactured from polyethylene terephthalate (PET) plastic which provides the clarity of glass, the strength of plastic, and a space-saving design. These sterile bottles are tested superior for pH stability, temperature durability, cloning efficiency and cytotoxicity. Graduations: size 125 mL is graduated in 25 mL increments; size 500 mL is graduated in 50 mL increments. The bottles come with caps pre-attached and are shrink-wrapped in convenient trays. Permanent molded graduations; No-drip pour lip. 20% headspace for additives
| SKS Science Products | |
|---|---|
| Product Category | Laboratory Bottles |
| Product Number | 219975 |
| Product Name | Plastic Laboratory Bottles, Sterile Square PET Media Bottles |