These heavy duty carboys are made of low density polyethylene (LDPE) plastic with a 19 mm (3/4") spigot and also feature a serrated tip to securely hold 13 mm - 16 mm (1/2" to 5/8") inner diameter (ID) tubing. The 6.5 gallon size is supplied with a molded carrying handle. The maximum temperature of LDPE is 80 degrees C.
*Factory Ship Item, allow 5 to 7 days for shipment
| SKS Science Products | |
|---|---|
| Product Category | Laboratory Bottles |
| Product Number | 105424 |
| Product Name | Plastic Laboratory Bottles, LDPE Carboys with Spigots |