These heavy-duty, low-density polyethylene (LDPE) carboys come in three sizes: 1, 2 and 6.5 gallons. Each bottle comes with 5 feet of vinyl food grade laboratory tubing, vented closures, and one Dura-Clamp tubing clamp. Sizes up to 1 gallon are supplied with 6 mm I.D., 10 mm O.D. tubing and use standard 15-position Dura Clamps. Sizes 2 gallons and up take 6 mm I.D., 16 mm I.D. tubing, and a 12-position Dura Clamp. When not in use, the hose tubing can be clamped out of the way. The maximum temperature for LDPE is 80°C.
*Factory Ship Item, allow 5 to 7 days for shipment
| SKS Science Products | |
|---|---|
| Product Category | Laboratory Bottles |
| Product Number | 105674-0001 |
| Product Name | LDPE Carboys with Tubing and Clamps |