These clear glass reservoir bottles are available in 2000 ml (2L) and 5000 ml (5L) sizes, and could be used for a variety of applications including mobile phase and filtration reservoirs and for general sample and buffer storage. The reservoir bottles have a plastic safety coating with a UV blocking agent on the outside, making them a good choice for light sensitive substances. This safety coating also helps retain the liquid contents and glass fragments in case of breakage and blocks virtually all UV light up to 385 nm. The glass bottles are autoclavable up to 121°C at 15-20 psig for 15-20 minutes. Glass reservoir bottles are manufactured from low extractable clear borosilicate glass that conforms to ASTM Type I, Class A and USP Type I requirements
| SKS Science Products | |
|---|---|
| Product Category | Laboratory Bottles |
| Product Number | 264711 |
| Product Name | Clear Glass Safety Coated Reservoir Bottles |