These 60 cc ( 1 oz) amber PET plastic bottles come with 24 mm SealSafe self-healing orifice reducers and white child resistant caps. The SealSafe self-healing orifice reducers are designed to aid in the dispensing of liquid medications when used with oral syringes. The patented self-sealing design prevents spills and provides an additional layer of child safety for use with child-resistant caps. The flexible seal allows the oral syringe to get the last drop of medication while the syringe is outside of the bottle for a clear view of dosage markings. Extra protection from evaporation and contamination are also provided. The self-sealing septum allows access to the container's contents using nearly any brand oral syringe. To use, insert tip of oral syringe into the closure's seal, turn the bottle upside down, aspirate a measured volume, turn the bottle right-side-up and remove the syringe. The closure will instantly reclose, providing a safe, clean seal.
Extra SealSafe orifice reducers and child resistant caps, as well as oral syringes are also available, sold separately
| SKS Science Products | |
|---|---|
| Product Category | Laboratory Bottles |
| Product Number | 7600-01B |
| Product Name | Amber PET Bottles w/ Self-Healing Orifice Reducers |