diaago Pierceable TPE Capcluster Grey for capping 96 individual tubes N20302

Description
The Novitain TPE Capcluster is compatible with 96-well format tubes. The TPE Capcluster range is available in Natural, Purple, and Grey, providing for visual color identification. The Capcluster-96 is a sheet of 96 push caps that can be used to seal an entire rack of 96 tubes at once. After the capcluster is used to seal a rack of push cap tubes, the foil backing can be removed to leave each tube individually capped. The Novitain TPE Capcluster for tubes in 96-well format is compatible with the Novitain 1.40ml round bottom tube. Features Several TPE cap formats are available: the Capcluster-96 and the Capband-8 or -12. USP’s Multi-pierceable without losing seal integrity Cost-effective, economical solution for sample storage at temperatures down to -80°C Compatible with Novitain 96-well format tubes Resists chemical solvents RNase/DNase/Pyrogens , free of any detectable RNase or DNase contamination and the endotoxin level of produced and packaged labware is limited to an acceptable minimum (< 0.01 EU/ml) Class 7 Clean Room, Novitain labware is manufactured and assembled in-house in a NEN-EN-ISO14644-1 Class 7 certified clean room environment ____________________ ____________________ ____________________ ____________________ ____________________ ___________________
Description
The Novitain TPE Capcluster is compatible with 96-well format tubes. The TPE Capcluster range is available in Natural, Purple, and Grey, providing for visual color identification. The Capcluster-96 is a sheet of 96 push caps that can be used to seal an entire rack of 96 tubes at once. After the capcluster is used to seal a rack of push cap tubes, the foil backing can be removed to leave each tube individually capped. The Novitain TPE Capcluster for tubes in 96-well format is compatible with the Novitain 1.40ml round bottom tube. Features Several TPE cap formats are available: the Capcluster-96 and the Capband-8 or -12. USP’s Multi-pierceable without losing seal integrity Cost-effective, economical solution for sample storage at temperatures down to -80°C Compatible with Novitain 96-well format tubes Resists chemical solvents RNase/DNase/Pyrogens , free of any detectable RNase or DNase contamination and the endotoxin level of produced and packaged labware is limited to an acceptable minimum (< 0.01 EU/ml) Class 7 Clean Room, Novitain labware is manufactured and assembled in-house in a NEN-EN-ISO14644-1 Class 7 certified clean room environment ____________________ ____________________ ____________________ ____________________ ____________________ ___________________

Suppliers

Company
Product
Description
Supplier Links
Pierceable TPE Capcluster Grey for capping 96 individual tubes - N20302 - diaago
Danville, CA, United States
Pierceable TPE Capcluster Grey for capping 96 individual tubes
N20302
Pierceable TPE Capcluster Grey for capping 96 individual tubes N20302
The Novitain TPE Capcluster is compatible with 96-well format tubes. The TPE Capcluster range is available in Natural, Purple, and Grey, providing for visual color identification. The Capcluster-96 is a sheet of 96 push caps that can be used to seal an entire rack of 96 tubes at once. After the capcluster is used to seal a rack of push cap tubes, the foil backing can be removed to leave each tube individually capped. The Novitain TPE Capcluster for tubes in 96-well format is compatible with the Novitain 1.40ml round bottom tube. Features Several TPE cap formats are available: the Capcluster-96 and the Capband-8 or -12. USP’s Multi-pierceable without losing seal integrity Cost-effective, economical solution for sample storage at temperatures down to -80°C Compatible with Novitain 96-well format tubes Resists chemical solvents RNase/DNase/Pyrogens , free of any detectable RNase or DNase contamination and the endotoxin level of produced and packaged labware is limited to an acceptable minimum (< 0.01 EU/ml) Class 7 Clean Room, Novitain labware is manufactured and assembled in-house in a NEN-EN-ISO14644-1 Class 7 certified clean room environment ____________________ ____________________ ____________________ ____________________ ____________________ ___________________

The Novitain TPE Capcluster is compatible with 96-well format tubes. The TPE Capcluster range is available in Natural, Purple, and Grey, providing for visual color identification.

The Capcluster-96 is a sheet of 96 push caps that can be used to seal an entire rack of 96 tubes at once. After the capcluster is used to seal a rack of push cap tubes, the foil backing can be removed to leave each tube individually capped. The Novitain TPE Capcluster for tubes in 96-well format is compatible with the Novitain 1.40ml round bottom tube.

Features

  • Several TPE cap formats are available: the Capcluster-96 and the Capband-8 or -12.
  • USP’s
  • Multi-pierceable without losing seal integrity
  • Cost-effective, economical solution for sample storage at temperatures down to -80°C
  • Compatible with Novitain 96-well format tubes
  • Resists chemical solvents
  • RNase/DNase/Pyrogens, free of any detectable RNase or DNase contamination and the endotoxin level of produced and packaged labware is limited to an acceptable minimum (< 0.01 EU/ml)
  • Class 7 Clean Room, Novitain labware is manufactured and assembled in-house in a NEN-EN-ISO14644-1 Class 7 certified clean room environment

_______________________________________________________________________________________________________________________

Supplier's Site

Technical Specifications

  diaago
Product Category Test Tubes
Product Number N20302
Product Name Pierceable TPE Capcluster Grey for capping 96 individual tubes
Unlock Full Specs
to access all available technical data

Similar Products

Digestion Vessel -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Plastic Material Polytetrafluoroethylene (PTFE- Teflon®, etc.)
View Details
Plastic Test Tubes - MG1005-50 - Parco Scientific Company
Parco Scientific Company
Specs
Volume 5 cc (0.3051 cubic inches)
View Details
Test Tube - 11462 - Qosina Corp.
Qosina Corp.
Specs
Volume 5 cc (0.3051 cubic inches)
Diameter 13 mm (0.5118 inch)
Plastic Material Polypropylene (PP); PP
View Details
Test Tubes w/Lip -  - Technical Glass Products, Inc. - OH
Technical Glass Products, Inc. - OH
Specs
Volume 95 cc (5.8 cubic inches)
View Details