diaago 0.75ml 2D Data-Matrix coded Screw Cap tubes with Internal Thread Amber V-bottom in Loborack-96 White (Barcoded A1-H1 side) MPW52648BC3

Description
For light sensitive samples! Amber tubes are designed from special amber colored material (sample remains visible) to eliminate sample degradation by exposure to light. The wavelength absorption or blocking: 190-400nm (ultraviolet). Examples of analytes that are light sensitive and can therefore be perfectly stored in the Amber tubes: Bilirubin, Erythrocyte Protoporphyrin or Carotene. Features Available Non-coded or with unique laser etched 2D Data-Matrix code (adhere to the ECC200 standard) on the tube bottom, 2D codes also have a human-readable code 100% quality control on all 2D codes (readability and uniqueness) Black code surface cannot be separated from the transparent tube due to the patented 2K injection molding technique Class 7 clean room production RNase/DNase and Pyrogen free Temperature Range Screw Cap Tube: Vapor phase LN2 to +110°C Push Cap Tube: -80°C to +100°C Options Pre-racked Tubes All Micronic tubes are available pre-racked upon request. The racks are based on the global recognized ANSI / SLAS standards for storage and features a laser etched 1D rack barcode. Pre-capped Tubes All Micronic tubes are available pre-capped upon request. There are 9 different colors for your choice: Grey, White, Yellow, Orange, Red, Purple, Blue, Light Blue and Light Green. Sterilization using Gamma Irradiation Upon request, Micronic products can be supplied gamma irradiated. Irradiation itself cannot guarantee that the product is free from any detectable RNases, DNases or pyrogens. Class 7 clean room prod uction is therefore an essential requirement. Sterilization using EtO Treatment Upon request, Micronic products can be supplied ethylene oxide treated. Using a novel ethylene oxide treatment process - Micronic’s consumable products are independently certified to be absolutely DNA- free and therefore provide the perfect medium for long-term, high integrity storage of forensic samples. Micronic is offering the DNA-free products in a special Tyvek packaging. ____________________ ____________________ ____________________ ____________________ ___
Description
For light sensitive samples! Amber tubes are designed from special amber colored material (sample remains visible) to eliminate sample degradation by exposure to light. The wavelength absorption or blocking: 190-400nm (ultraviolet). Examples of analytes that are light sensitive and can therefore be perfectly stored in the Amber tubes: Bilirubin, Erythrocyte Protoporphyrin or Carotene. Features Available Non-coded or with unique laser etched 2D Data-Matrix code (adhere to the ECC200 standard) on the tube bottom, 2D codes also have a human-readable code 100% quality control on all 2D codes (readability and uniqueness) Black code surface cannot be separated from the transparent tube due to the patented 2K injection molding technique Class 7 clean room production RNase/DNase and Pyrogen free Temperature Range Screw Cap Tube: Vapor phase LN2 to +110°C Push Cap Tube: -80°C to +100°C Options Pre-racked Tubes All Micronic tubes are available pre-racked upon request. The racks are based on the global recognized ANSI / SLAS standards for storage and features a laser etched 1D rack barcode. Pre-capped Tubes All Micronic tubes are available pre-capped upon request. There are 9 different colors for your choice: Grey, White, Yellow, Orange, Red, Purple, Blue, Light Blue and Light Green. Sterilization using Gamma Irradiation Upon request, Micronic products can be supplied gamma irradiated. Irradiation itself cannot guarantee that the product is free from any detectable RNases, DNases or pyrogens. Class 7 clean room prod uction is therefore an essential requirement. Sterilization using EtO Treatment Upon request, Micronic products can be supplied ethylene oxide treated. Using a novel ethylene oxide treatment process - Micronic’s consumable products are independently certified to be absolutely DNA- free and therefore provide the perfect medium for long-term, high integrity storage of forensic samples. Micronic is offering the DNA-free products in a special Tyvek packaging. ____________________ ____________________ ____________________ ____________________ ___

Suppliers

Company
Product
Description
Supplier Links
0.75ml 2D Data-Matrix coded Screw Cap tubes with Internal Thread Amber V-bottom in Loborack-96 White (Barcoded A1-H1 side) - MPW52648BC3 - diaago
Danville, CA, United States
0.75ml 2D Data-Matrix coded Screw Cap tubes with Internal Thread Amber V-bottom in Loborack-96 White (Barcoded A1-H1 side)
MPW52648BC3
0.75ml 2D Data-Matrix coded Screw Cap tubes with Internal Thread Amber V-bottom in Loborack-96 White (Barcoded A1-H1 side) MPW52648BC3
For light sensitive samples! Amber tubes are designed from special amber colored material (sample remains visible) to eliminate sample degradation by exposure to light. The wavelength absorption or blocking: 190-400nm (ultraviolet). Examples of analytes that are light sensitive and can therefore be perfectly stored in the Amber tubes: Bilirubin, Erythrocyte Protoporphyrin or Carotene. Features Available Non-coded or with unique laser etched 2D Data-Matrix code (adhere to the ECC200 standard) on the tube bottom, 2D codes also have a human-readable code 100% quality control on all 2D codes (readability and uniqueness) Black code surface cannot be separated from the transparent tube due to the patented 2K injection molding technique Class 7 clean room production RNase/DNase and Pyrogen free Temperature Range Screw Cap Tube: Vapor phase LN2 to +110°C Push Cap Tube: -80°C to +100°C Options Pre-racked Tubes All Micronic tubes are available pre-racked upon request. The racks are based on the global recognized ANSI / SLAS standards for storage and features a laser etched 1D rack barcode. Pre-capped Tubes All Micronic tubes are available pre-capped upon request. There are 9 different colors for your choice: Grey, White, Yellow, Orange, Red, Purple, Blue, Light Blue and Light Green. Sterilization using Gamma Irradiation Upon request, Micronic products can be supplied gamma irradiated. Irradiation itself cannot guarantee that the product is free from any detectable RNases, DNases or pyrogens. Class 7 clean room prod uction is therefore an essential requirement. Sterilization using EtO Treatment Upon request, Micronic products can be supplied ethylene oxide treated. Using a novel ethylene oxide treatment process - Micronic’s consumable products are independently certified to be absolutely DNA- free and therefore provide the perfect medium for long-term, high integrity storage of forensic samples. Micronic is offering the DNA-free products in a special Tyvek packaging. ____________________ ____________________ ____________________ ____________________ ___

For light sensitive samples!

Amber tubes are designed from special amber colored material (sample remains visible) to eliminate sample degradation by exposure to light. The wavelength absorption or blocking: 190-400nm (ultraviolet). Examples of analytes that are light sensitive and can therefore be perfectly stored in the Amber tubes: Bilirubin, Erythrocyte Protoporphyrin or Carotene.

Features

  • Available Non-coded or with unique laser etched 2D Data-Matrix code (adhere to the ECC200 standard) on the tube bottom, 2D codes also have a human-readable code
  • 100% quality control on all 2D codes (readability and uniqueness)
  • Black code surface cannot be separated from the transparent tube due to the patented 2K injection molding technique
  • Class 7 clean room production
  • RNase/DNase and Pyrogen free
  • Temperature Range
    • Screw Cap Tube: Vapor phase LN2 to +110°C
    • Push Cap Tube: -80°C to +100°C

Options

Pre-racked Tubes
All Micronic tubes are available pre-racked upon request. The racks are based on the global recognized ANSI / SLAS standards for storage and features a laser etched 1D rack barcode.

Pre-capped Tubes

All Micronic tubes are available pre-capped upon request. There are 9 different colors for your choice: Grey, White, Yellow, Orange, Red, Purple, Blue, Light Blue and Light Green.

Sterilization using Gamma Irradiation

Upon request, Micronic products can be supplied gamma irradiated. Irradiation itself cannot guarantee that the product is free from any detectable RNases, DNases or pyrogens. Class 7 clean room prod uction is therefore an essential requirement.

Sterilization using EtO Treatment

Upon request, Micronic products can be supplied ethylene oxide treated. Using a novel ethylene oxide treatment process - Micronic’s consumable products are independently certified to be absolutely DNA- free and therefore provide the perfect medium for long-term, high integrity storage of forensic samples. Micronic is offering the DNA-free products in a special Tyvek packaging.
___________________________________________________________________________________

Supplier's Site

Technical Specifications

  diaago
Product Category Test Tubes
Product Number MPW52648BC3
Product Name 0.75ml 2D Data-Matrix coded Screw Cap tubes with Internal Thread Amber V-bottom in Loborack-96 White (Barcoded A1-H1 side)
Volume 0.7500 cc (0.0458 cubic inches)
Unlock Full Specs
to access all available technical data

Similar Products

Digestion Vessel -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Plastic Material Polytetrafluoroethylene (PTFE- Teflon®, etc.)
View Details
Test Tube - 11462 - Qosina Corp.
Qosina Corp.
Specs
Volume 5 cc (0.3051 cubic inches)
Diameter 13 mm (0.5118 inch)
Plastic Material Polypropylene (PP); PP
View Details
Test Tubes -  - Nortech Laboratories, Inc.
Nortech Laboratories, Inc.
Specs
Volume 0.5000 to 16 cc (0.0305 to 0.9764 cubic inches)
Plastic Material Polypropylene (PP); Polystyrene
View Details