TR 600 HD is a severe duty motor supply cable for use in applications that require tray cable ratings, flexibility, chemical resistance and extreme oil resistance.
This cable can be used without conduit (exposed runs). TR 600 HD is permitted to be used in hazardous (classified) locations class I, Division 2 per NEC Article
501.4 (B), UL Type TC is in acc. to UL standard 1277 and NEC Article 336. Wind turbine power and control cable is intended to be installed in cable trays or raceways
within a wind turbine generator.
| SAB North America | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 32301804 |
| Product Name | TR 600 HD - Type WTTC Heavy Duty Tray Cable |
| Product Type | Multiconductor Cable |
| Cable Jacket | TPE 355 |
| Cable Insulation | Polyvinyl Chloride |
| Cable Conductor | Copper; Tinned Copper Strands |
| Standards / Certifications | CE Marking; UL Recognized Component Mark (US and Canadian) |