SAB North America CRX 600 C - Oil Resistant 105°C Flexible Shielded Control Cable 32142004

Description
CRX 600 C is a multi-conductor, 600 V, 105°C, UL approved, chemical resistant and oil resistant flexible shielded control cable. The reduced outer diameter permits easy handling and installation in confined areas. An overall tinned copper braid is recommended whenever electrical interference distorts signal transmission, or when EMI emissions need to be suppressed. Recommended applications for use in industrial painting machinery, water treatment facilities, chemical processing, harsh environments and areas utilizing various cleaning solvents. Shielded Control and Power supply cable with Extra Chemical Resistance, such as MEK, Acetone, Xylene, Turpentine.
Datasheet
Description
CRX 600 C is a multi-conductor, 600 V, 105°C, UL approved, chemical resistant and oil resistant flexible shielded control cable. The reduced outer diameter permits easy handling and installation in confined areas. An overall tinned copper braid is recommended whenever electrical interference distorts signal transmission, or when EMI emissions need to be suppressed. Recommended applications for use in industrial painting machinery, water treatment facilities, chemical processing, harsh environments and areas utilizing various cleaning solvents. Shielded Control and Power supply cable with Extra Chemical Resistance, such as MEK, Acetone, Xylene, Turpentine.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRX 600 C - Oil Resistant 105°C Flexible Shielded Control Cable - 32142004 - SAB North America
Fairfield, NJ, USA
CRX 600 C - Oil Resistant 105°C Flexible Shielded Control Cable
32142004
CRX 600 C - Oil Resistant 105°C Flexible Shielded Control Cable 32142004
CRX 600 C is a multi-conductor, 600 V, 105°C, UL approved, chemical resistant and oil resistant flexible shielded control cable. The reduced outer diameter permits easy handling and installation in confined areas. An overall tinned copper braid is recommended whenever electrical interference distorts signal transmission, or when EMI emissions need to be suppressed. Recommended applications for use in industrial painting machinery, water treatment facilities, chemical processing, harsh environments and areas utilizing various cleaning solvents. Shielded Control and Power supply cable with Extra Chemical Resistance, such as MEK, Acetone, Xylene, Turpentine.

CRX 600 C is a multi-conductor, 600 V, 105°C, UL approved, chemical resistant and oil resistant flexible shielded control cable. The reduced outer diameter permits
easy handling and installation in confined areas. An overall tinned copper braid is recommended whenever electrical interference distorts signal transmission,
or when EMI emissions need to be suppressed. Recommended applications for use in industrial painting machinery, water treatment facilities, chemical
processing, harsh environments and areas utilizing various cleaning solvents. Shielded Control and Power supply cable with Extra Chemical Resistance, such
as MEK, Acetone, Xylene, Turpentine.

Supplier's Site Datasheet

Technical Specifications

  SAB North America
Product Category Control and Instrumentation Cables
Product Number 32142004
Product Name CRX 600 C - Oil Resistant 105°C Flexible Shielded Control Cable
Product Type Multiconductor Cable
Cable Jacket TPE 355
Cable Insulation TPE 355
Cable Conductor Copper; Bare Copper Strands
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

Special and adapter cables - M12 - VFB-SK5P/8P-M12-S-G-0,5M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Number of Conductors 5 #
Rated Voltage 0.0600 kilovolts
Rated Amperage 4 amps
View Details
Silicone Multiconductor Cable - AS999-32-3J - Cooner Wire Company
Specs
Product Type Multiconductor Cable
Cable Jacket Silicon Rubber
Cable Insulation Silicon Rubber
View Details
Connection cable - EVC259 - ifm efector inc.
Specs
Cable Jacket PUR
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian)
Number of Conductors 3 #
View Details
3 suppliers