CRX 600 C is a multi-conductor, 600 V, 105°C, UL approved, chemical resistant and oil resistant flexible shielded control cable. The reduced outer diameter permits
easy handling and installation in confined areas. An overall tinned copper braid is recommended whenever electrical interference distorts signal transmission,
or when EMI emissions need to be suppressed. Recommended applications for use in industrial painting machinery, water treatment facilities, chemical
processing, harsh environments and areas utilizing various cleaning solvents. Shielded Control and Power supply cable with Extra Chemical Resistance, such
as MEK, Acetone, Xylene, Turpentine.
| SAB North America | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 32141809 |
| Product Name | CRX 600 C - Oil Resistant 105°C Flexible Shielded Control Cable |
| Product Type | Multiconductor Cable |
| Cable Jacket | TPE 355 |
| Cable Insulation | TPE 355 |
| Cable Conductor | Copper; Bare Copper Strands |
| Cable Shielding | Braid |