SAB North America CRX 600 C - Oil Resistant 105°C Flexible Shielded Control Cable 32141205

Description
CRX 600 C is a multi-conductor, 600 V, 105°C, UL approved, chemical resistant and oil resistant flexible shielded control cable. The reduced outer diameter permits easy handling and installation in confined areas. An overall tinned copper braid is recommended whenever electrical interference distorts signal transmission, or when EMI emissions need to be suppressed. Recommended applications for use in industrial painting machinery, water treatment facilities, chemical processing, harsh environments and areas utilizing various cleaning solvents. Shielded Control and Power supply cable with Extra Chemical Resistance, such as MEK, Acetone, Xylene, Turpentine.
Datasheet
Description
CRX 600 C is a multi-conductor, 600 V, 105°C, UL approved, chemical resistant and oil resistant flexible shielded control cable. The reduced outer diameter permits easy handling and installation in confined areas. An overall tinned copper braid is recommended whenever electrical interference distorts signal transmission, or when EMI emissions need to be suppressed. Recommended applications for use in industrial painting machinery, water treatment facilities, chemical processing, harsh environments and areas utilizing various cleaning solvents. Shielded Control and Power supply cable with Extra Chemical Resistance, such as MEK, Acetone, Xylene, Turpentine.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRX 600 C - Oil Resistant 105°C Flexible Shielded Control Cable - 32141205 - SAB North America
Fairfield, NJ, USA
CRX 600 C - Oil Resistant 105°C Flexible Shielded Control Cable
32141205
CRX 600 C - Oil Resistant 105°C Flexible Shielded Control Cable 32141205
CRX 600 C is a multi-conductor, 600 V, 105°C, UL approved, chemical resistant and oil resistant flexible shielded control cable. The reduced outer diameter permits easy handling and installation in confined areas. An overall tinned copper braid is recommended whenever electrical interference distorts signal transmission, or when EMI emissions need to be suppressed. Recommended applications for use in industrial painting machinery, water treatment facilities, chemical processing, harsh environments and areas utilizing various cleaning solvents. Shielded Control and Power supply cable with Extra Chemical Resistance, such as MEK, Acetone, Xylene, Turpentine.

CRX 600 C is a multi-conductor, 600 V, 105°C, UL approved, chemical resistant and oil resistant flexible shielded control cable. The reduced outer diameter permits
easy handling and installation in confined areas. An overall tinned copper braid is recommended whenever electrical interference distorts signal transmission,
or when EMI emissions need to be suppressed. Recommended applications for use in industrial painting machinery, water treatment facilities, chemical
processing, harsh environments and areas utilizing various cleaning solvents. Shielded Control and Power supply cable with Extra Chemical Resistance, such
as MEK, Acetone, Xylene, Turpentine.

Supplier's Site Datasheet

Technical Specifications

  SAB North America
Product Category Control and Instrumentation Cables
Product Number 32141205
Product Name CRX 600 C - Oil Resistant 105°C Flexible Shielded Control Cable
Product Type Multiconductor Cable
Cable Jacket TPE 355
Cable Insulation TPE 355
Cable Conductor Copper; Bare Copper Strands
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

BNC to BNC Cable, Male - PCL-1010B-1E - Advantech
Specs
Cable Shielding Braid
View Details
3 suppliers
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
Bribbon™ 100 Ohm Controlled Impedance Cable - 2828 - BRIM Electronics, Inc.
Specs
Standards / Certifications CSA Mark; MIL-SPEC
North American 28 AWG
Number of Conductors 9 to 64 #
View Details
System cable - 706-3037/202-300 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details