SAB North America TR 600 HD - Type WTTC Heavy Duty Tray Cable 32301604

Description
TR 600 HD is a severe duty motor supply cable for use in applications that require tray cable ratings, flexibility, chemical resistance and extreme oil resistance. This cable can be used without conduit (exposed runs). TR 600 HD is permitted to be used in hazardous (classified) locations class I, Division 2 per NEC Article 501.4 (B), UL Type TC is in acc. to UL standard 1277 and NEC Article 336. Wind turbine power and control cable is intended to be installed in cable trays or raceways within a wind turbine generator.
Datasheet
Description
TR 600 HD is a severe duty motor supply cable for use in applications that require tray cable ratings, flexibility, chemical resistance and extreme oil resistance. This cable can be used without conduit (exposed runs). TR 600 HD is permitted to be used in hazardous (classified) locations class I, Division 2 per NEC Article 501.4 (B), UL Type TC is in acc. to UL standard 1277 and NEC Article 336. Wind turbine power and control cable is intended to be installed in cable trays or raceways within a wind turbine generator.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TR 600 HD - Type WTTC Heavy Duty Tray Cable - 32301604 - SAB North America
Fairfield, NJ, USA
TR 600 HD - Type WTTC Heavy Duty Tray Cable
32301604
TR 600 HD - Type WTTC Heavy Duty Tray Cable 32301604
TR 600 HD is a severe duty motor supply cable for use in applications that require tray cable ratings, flexibility, chemical resistance and extreme oil resistance. This cable can be used without conduit (exposed runs). TR 600 HD is permitted to be used in hazardous (classified) locations class I, Division 2 per NEC Article 501.4 (B), UL Type TC is in acc. to UL standard 1277 and NEC Article 336. Wind turbine power and control cable is intended to be installed in cable trays or raceways within a wind turbine generator.

TR 600 HD is a severe duty motor supply cable for use in applications that require tray cable ratings, flexibility, chemical resistance and extreme oil resistance.
This cable can be used without conduit (exposed runs). TR 600 HD is permitted to be used in hazardous (classified) locations class I, Division 2 per NEC Article
501.4 (B), UL Type TC is in acc. to UL standard 1277 and NEC Article 336. Wind turbine power and control cable is intended to be installed in cable trays or raceways
within a wind turbine generator.

Supplier's Site Datasheet

Technical Specifications

  SAB North America
Product Category Control and Instrumentation Cables
Product Number 32301604
Product Name TR 600 HD - Type WTTC Heavy Duty Tray Cable
Product Type Multiconductor Cable
Cable Jacket TPE 355
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper; Tinned Copper Strands
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
Control cable - NEBC-S1H15-E-1.0-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details
Flat Ribbon Cable Assemblies - RG8822E / RG8830E / RG8831E - Rego Electronics Inc.
Specs
Cable Shielding No Shielding
North American 28 AWG
Number of Conductors 20 to 100 #
View Details
VNA Cable, 67.0 GHz, 36.0″ - VNAX-3FT-EMERF+ - Mini-Circuits
Specs
Rated Temperature 18 to 28 C (64.4 to 82.4 F)
View Details